Wireless Telecommunications Networking with ANSI-41, Second Edition

Part 2: ANSI-41 Explained

Chapter 6: The Road to ANSI-41
Chapter 7: Structure of the ANSI-41 Standard
Chapter 8: The ANSI-41 Protocol Architecture
Chapter 9: Basic Intersystem Handoff Functions
Chapter 10: Basic Automatic Roaming Functions
Chapter 11: Authentication Functions
Chapter 12: Call Processing Functions
Chapter 13: Short-Message Service Functions
Chapter 14: Operations, Administration, and Maintenance Functions
Chapter 15: Over-the-Air Service Provisioning
Chapter 16: Looking Ahead
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
Category: Wireless Communications Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.