Surface Treatment of Materials for Adhesion Bonding

List of Tables

Chapter 2: Surface Tension and Its Measurement

Table 2.1: Static Surface Tension Measurement Methods for Liquids
Table 2.2: Dynamic Surface Tension Measurement Methods for Liquids
Table 2.3: Surface Tension Measurement Methods for Solids
Table 2.4: Standard Contact Angle Measurement Methods for Various Materials
Table 2.5: Surface Free Energy of Select Plastics
Table 2.6: Surface Tension of Select Liquids

Chapter 3: Surface Energy of Solids

Table 3.1: Surface Tension Components of Water and Methylene Iodide [12]
Table 3.2: A Comparison of Solid Surface Tension (at 20 C) of Polymers by Different Methods [1]
Table 3.3: A Comparison of Fractional Polarity of Polymers by Different Methods [1]

Chapter 4: Surface and Material Characterization Techniques

Table 4.1: Comparison of Average Sample Depth for Various Surface Analysis Techniques [4]
Table 4.2: Definition of Electromagnetic Wave Ranges
Table 4.3: Effect of Sodium Etching on the Surface Composition and Adhesion Bond Strength of Fluoropolymers [14]

Chapter 5: Theories of Adhesion

Table 5.1: Theories of Adhesion
Table 5.2: Examples of Energies of Lifshitz-van der Waals Interactions and Chemical Bonds
Table 5.3: Surface Chemical Analysis (ESCA) in a Cohesive Failure of Adhesive Bond [20]
Table 5.4: Surface Chemical Analysis (ESCA) in a Cohesive Failure of Polyvinyl Fluoride [20]
Table 5.5: Surface Chemical Analysis (ESCA) in a Adhesive Failure of Polyvinyl Fluoride [20]
Table 5.6: Environmental Factors Affecting Adhesive Joints [22]

Chapter 6: Material Surface Preparation Techniques

Table 6.1: Surface Treatment of Materials to Enhance Adhesion
Table 6.2: Effect of Metal Substrate Surface Preparation in Adhesive Bonded Joints [3]
Table...
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
Category: Foam Bonding Tapes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.