Specification Guides

Specification Guides explain a range of products and services across the industrial world.
Not looking for Specification Guides? See Product and Service Suppliers
CCD Cameras

CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras (the others being CMOS and CID), CCD cameras are the most developed and commonly used.

CID Cameras

CID (charge injection devices) cameras are a type of video camera employing image sensors that retain registered visible light until the sensor's pixels are ground, or ‘injected', into a substrate. This makes them functionally different than other more common digital cameras. CID cameras mainly find service in industrial and scientific applications.

CMOS Cameras

Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually. 

Low Light Cameras

Low light cameras are a type of video camera with extreme photon sensitivity, and are excellent for recording in situations where only ambient levels of light are available. Common deployments include overnight surveillance and remote machine monitoring.

Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.