Specification Guides

Specification Guides explain a range of products and services across the industrial world.
Not looking for Specification Guides? See Product and Service Suppliers
Batteries

Industrial batteries translate chemical energy into electricity.

Battery Chargers

Battery chargers restore the electrochemical potential in a battery by applying direct current to the battery cathode. This initiates the flow of ions across the battery electrolyte and returns useful electrical capacity to the battery for on-demand use by equipment.

Battery Packs and Assemblies

Battery packs are constructed from two or more individual cells or batteries. There are two basic types of battery packs: primary and secondary or rechargeable.

Disposable (Primary) Batteries

Disposable primary batteries are replaced once the energy supply is depleted. Their energy is produced when the materials within the battery react and are exhausted.

Lead Acid Batteries

Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution.

Lithium Batteries

Lithium batteries have a lithium anode. They are available as both primary batteries and secondary batteries.

Rechargeable (Secondary) Batteries

Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways, depending upon their construction.