Specification Guides
Not looking for Specification Guides? See Product and Service Suppliers
Devices that produce constant voltage and stabilize voltage levels and signals.
Board mount voltage multipliers are AC-to-DC conversion devices mounted to a printed circuit board (PCB) that produce a high potential DC voltage from a lower voltage AC source.
Electric vehicle (EV) charging stations are devices designed for charging electric vehicles. Charging stations are designed either for home or public use and may have different charging rates.
Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
Photovoltaic (PV)/solar combiners provide a cumulative voltage from PV panels and PV panel strings, before routing power to a controller or inverter. Off-grid and large grid-tied systems benefit from the overcurrent protection and convenience of these devices.
Plasma generators are special generators that produce the needed RF power to ignite and maintain plasma in plasma chambers and similar devices.
An inverter is an electrical device that converts direct current (DC) to alternating current (AC).
Power supplies are devices that produce AC or DC power.
Solar charge controllers are devices that manage batteries in a photovoltaic array. They extend battery life by ensuring that batteries are not overcharged or over-discharged.
Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy.
Solar trackers are devices that determine the position of the sun relative to its own position on Earth's surface, and it adjusts integrated equipment for optimal sunlight reception. It's most common usage is in conjunction with PV collection panels.