Specification Guides
Not looking for Specification Guides? See Product and Service Suppliers
Embedded systems include products and components that drive microcontroller and embedded microprocessor-based computer systems. This category includes both the chips and circuit boards that are the focus of the system, as well as the bus-driven accessori
CompactPCI and PXI products are devices that use the CompactPCI (cPCI) and PXI bus standards. Examples include processors, controllers, switches, extenders and interface adapters.
Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Small Computer Systems Interface (SCSI) is an intelligent I/O parallel peripheral bus with a standard, device-independent protocol that allows many peripheral devices to be connected to the SCSI port.