Help with Quick Release Pin Receptacles and Receiver Caps specifications:
Type
Back to Top
|
|
| ||
| Your choices are... | |||
| Receptacle | Receptacles provide a mating hole for quick release pins where drilling is not possible. | ||
| Receiver Cap | Receiver caps are placed on the end of quick release pins to provide stability when the pin is inserted into a mating hole that is larger or misaligned. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Receptacle Type
Back to Top
|
|
| ||
| Your choices are... | |||
| Flanged | The receptacle has a mounting flange. Flanged receptacles are available in the following shapes: diamond, oval/oblong, rectangular or round. | ||
| Thread-In | The receptacle is threaded into a hole. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Receiver Cap Type
Back to Top
|
|
| ||
| Your choices are... | |||
| Plain End | The receiver cap is plain and cylindrical in shape. | ||
| Tapped End | The receiver cap is tapped for the use of a screw or lanyard. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Flange Shape
Back to Top
|
|
| ||
| Your choices are... | |||
| Diamond | The flange shape is diamond. | ||
| Oval / Oblong | The flange shape is oval/oblong. | ||
| Rectangular | The flange shape is rectangular. | ||
| Round | The flange shape is round. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Specifications
Back to Top
|
|
| ||
| Pin Diameter Use | The diameter of the quick release pin used in the receptacle or receiver cap. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Receptacle / Cap Outside Diameter | The outside diameter of the receptacle or receiver cap. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Receptacle / Cap Depth | The depth the pin sits inside of the receptacle or receiver cap. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Overall Length | The overall length of the receptacle or receiver cap. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Overall Thickness | The overall thickness of the receptacle or receiver cap. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Overall Width | The overall width of the receptacle or receiver cap. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Thread-In / Mounting Hole Thread Size
Back to Top
|
|
| ||
| Thread-In / Mounting Hole Size | The size of the thread-in receptacle or flange mounting hole. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Industry Numeric Thread-In / Mounting Hole Thread Size | The industry numeric thread size of the thread-in receptacle or flange mounting hole thread size. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||