Announcements
CI Analytics arsine analyzers with the dry colorimetric method are a versatile solution for arsine monitoring in laboratory locations and online with process olefins treatment plants. Our analyzers provide an accurate response for arsine monitoring from a few ppb to high ppm content in hydrocarbon samples.
Keep Reading
(read more)Delivering consistent, reliable results
All CI Analytics lab and process analyzers are designed to ensure consistent, accurate results each and every time. They are based on a strong and innovative technologies that help detect and quantify inorganic impurities at ppm and ppb levels. All our instruments provide fast measurement, require virtually no recalibration and can operate i...
(read more)Halogenated hydrocarbons and hydro halogenated compounds are found in a wide variety of chemical, petrochemical and refinery processes. Interest in detecting the total of these types of compounds arises in monitoring ambient air for leaks, spills or personnel protection and in monitoring feed stocks for the purpose of catalyst protection. Organically bound chlorides form hydrochloric aci...
(read more)Abstract:
Producers of high purity monomers need to measure, not only, more and more impurities in their high purity product, but also, they need to measure these impurities at lower and lower detection limits. This paper describes the latest technique available to perform these analyses at low ppb levels with high levels of accuracy and speed. Both laboratory and on-line detectio...
(read more)Automated multiple standard gas dilution unit for generation of in-house calibration standards
A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This dynamic unit can also be fully integrated in your process analyzer at the time of purchase – ensuring space maxi...
(read more)Automated multiple standard gas dilution unit for generation of in-house calibration standards
A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This dynamic unit can also be fully integrated in your process analyzer at the time of purchase – ensuring spa...
(read more)The 9610 Liquid Auto-Injector eliminates the need for manual syringe injections by providing multiple bursts of your sample into the analyzer (not to be confused with the 210 model). It has accurate and repeatable sample introduction, eliminating possible human error when introducing the sample into the analyzer. The 9610 unit is used when performing total sulfur/total chlorides analyses...
(read more)Versatile process analyzer ideal for detecting impurities in the oil and gas industry
Model 9710
Having a fixed calibration curve and a single range is often not sufficient to meet your specific requirements. This is where the 9710 Process Analyzer shines through, allowing users to detect 11 different impurities (one at a time) and measure up to four streams.
Thanks...
(read more)Model SuperC AMF
Simple, efficient solution for complex analytical requirements
The SuperC AMF is a fully automated multi-element analyzer that allows the precise quantification of multiple impurities (one element at a time) in gas, LPGs and low-pressure samples. Robust and reliable, it can detect ultra-low levels of impurities in polymer-grade ethylene, propylene and light...
(read more)