Announcements
The BGE25 Encoders from EBE sensors + motion are characterized by particularly user-friendly integration, a haptically pleasant magnetic detent and wear-free HALL-sensory rotary motion detection on control panels.
(read more)With the new QCRC sensor generation, EBE sensors + motion is expanding the corTEC® product family with a particularly compact and powerful solution for the non-contact detection of fluid properties for OEM and process applications. For the first time, the sensors enable complete media detection through container or hose walls – without any contact with the med...
(read more)When it comes to limited space, demanding safety requirements and reliability, the rotary encoder ESC17 SAFETY from EBE sensors + motion makes the most of its advantages.
(read more)With the QCRC series, EBE sensors + motion presents a new solution for process monitoring that is likely to prove groundbreaking, especially in sensitive production environments. The sensors in this series work through closed vessel and hose walls and enable a clear distinction between air, foam, and liquid – completely contact-free.
(read more)If you've ever replaced a worn potentiometer and thought, “There must be a better solution,” then we have good news for you: there is.
(read more)In the world of industrial automation and sensor technology, the precise measuring of filling levels represents a continuous challenge. EBE sensors+motion offers an Evaluation Kit for level sensors that not only excels by its precision but also by its user-friendliness. It is designed to allow users without sound technical knowledge to achieve valid measurement results in a quick and eas...
(read more)Rotate, push, control. No matter if lighting system, construction machine or production plant. Based on its smart modular system EBE sensors + motion offers countless adaptations for rotary encoders. These can also cover applications for very special uses in a wide range of areas.
(read more)Undesired air bubbles in the liquid stream are problematic because they can negatively influence processes or cause damage. EBE sensors + motion offers a new solution for this with the capaTEC® technology. The capacitive sensors detect air bubbles in liquids in a simple, cost-effective and highly efficient way and thus address a central challenge in industry.
(read more)For small spatial conditions and installation spaces EBE sensors + motion offers the extremely handy and robust rotary encoder ESC17 mini.
(read more)EBE offers innovative and absolutely reliable level sensors for continuous, contactless level detection up to four inches for various media.
(read more)The non-contact quality sensor, QCRB, from EBE offers new possibilities for the precise measurement of fluid properties. These quality sensors have been specially developed for the detection and monitoring of fluids in OEM and process applications.
(read more)The EBE level sensor is a capacitive, non-invasive sensor that has been specially developed for precise level measurement in liquids and solids. These level sensors are ideal for OEM and high-volume products and impress with its immediate readiness for use and reliability. The level sensors show its strength particularly in aqueous liquids or those with high permittivity.
(read more)With the MPE19-HALL potentiometer, EBE is launching a new product that impresses with its absolutely wear-free signal generation thanks to an integrated magnetic sensor. This ensures extremely high durability.
(read more)In the development of reliable and robust control panels, touch-sensitive technologies play a crucial role.
(read more)EBE sensors + motion has revised its handwheel HR100 for even more precise machine control. Thanks to the innovative magnetic detent and new HALL sensor technology the handwheel offers significant advantages over conventional models with ball-spring detent.
(read more)