Videos
Featured Videos
With an impressive measuring distance of up to 6 mm from the container, the EBE level sensor enables continuous and non-contact level measurement. A particular advantage of this level sensor is its ease of implementation in various applications. The sensor, equipped with a standard plug connection, provides precise data over the entire measuring range of the electrodes using PWM or I2C.
The advantages of the capaTEC® level sensor at a glance:
- Continuous level measurement of aqueous media with an air gap of up to 6 mm.
- Non-contact and wear-free measurements for maximum reliability without direct contact with the medium.
- Maintenance-free sensor solutions that work reliably even in the presence of contamination or biofilms.
- Easy integration thanks to compact design and standard plug connection.
- Various models, such as the LCPB025 with a 25 mm sensor area or the LCPB096 with a 96 mm sensor area, can be flexibly adapted to different requirements.
This makes it suitable for monitoring demanding media such as blood, glycols, detergents, or similar liquids with variable viscosities and adhesion properties. In many plants, residues, foaming, or biofilms hinder precise level detection. LCRC sensors offer a reliable alternative in such cases.
The advantages of LCRC level sensors at a glance:
- Non-contact measurement through the container wall
- Reliable detection despite adhesions and critical media
- Minimal space requirement (30 x 30 mm)
These characteristics make the sensor particularly suitable for the following areas of application
- Laboratory and analysis equipment
- Medical technology
- Compact process containers
- Dosing and cleaning systems
- Cooling and heating systems
- Small chemical and biotechnological systems
With the EBE evaluation kit, you can test the sensor technology directly in your application and check its functionality with the intended medium.