Announcements

Hamamatsu Photonics Europe has promoted these products / services:

Hamamatsu Photonics Europe - Reducing Risk, Scaling Innovation: Pilot Line

Researchers, original equipment manufacturers (OEMs), SMEs and start-ups sometimes face a multifaceted challenge involving integrating sophisticated photonics components into complete, functional modules ready for mass production. These modules may also need to integrate products from various manufacturers to meet specific project requirements.

Several factors add to the co... (read more)

Hamamatsu Photonics Europe - Infrared Imaging, Industrial Precision

Hamamatsu’s new range of InGaAs area image sensors offer robust infrared detection for industrial applications. With high dynamic range, rapid frame rates, and advanced cooling, they provide reliable imaging in low-light environments. Ideal for agri-photonics, plastic sorting, and food safety, these sensors enable precise, real-time analysis for demanding operational needs. (read more)

Hamamatsu Photonics Europe - Ultra-precise NDT food inspection

Transform your inspection with the G17225 series from Hamamatsu Photonics. Featuring a rapid line rate of 50 klines/s and customizable efficiency options, these InGaAs linear image sensors deliver precision for foreign object detection at speed. Enhance your operational efficiency with built-in temperature sensors and room temperature functionality. Learn more now! (read more)

Hamamatsu Photonics Europe - New UVB and Hydrogen Flame Detection Sensor

Meet the S16495 silicon photodiode, designed for high-sensitivity detection at 310 nm. Its compact, leadless ceramic package ensures easy integration, ideal for hydrogen and UVB detection. Experience precise measurements and enhanced performance across industrial and environmental applications, showcasing Hamamatsu's dedication to developing advanced photonics solutions for your needs. (read more)

Hamamatsu Photonics Europe - WS Series Mini-Spectrometers

Hamamatsu Photonics introduces the highly versatile WS Series Mini-Spectrometers, perfect for UV to NIR applications. The compact models offer customizable spectral coverage and resolution, making them ideal for film thickness measurement, LIBS analysis, and more. Gain high-sensitivity results without external power requirements. Explore the latest high-performance spectroscopy tool today! (read more)

Hamamatsu Photonics Europe -  ORCA®-Quest IQ

Launching the ORCA®-Quest IQ from Hamamatsu Photonics, the new camera for precise quantitative imaging. This qCMOS® camera boasts high resolution, outstanding quantum efficiency, and low noise performance with a unique Camera Link output, enhancing flexibility in data transfer and making it an exceptional choice for applications requiring fast, real-time data processing. (read more)

Hamamatsu Photonics Europe - G15978-0020P InGaAs APD

Designed for accuracy and sensitivity even in low-light conditions, the G15978-0020P InGaAs APD Surface mount type COB package near-infrared detector boasts a maximum dark current of just 50 nA and a peak sensitivity at 1550 nm. Its compact dimensions are suited for mobile equipment, industrial automation, and free-space communications. (read more)

Hamamatsu Photonics Europe - G1682x Series Non-Cooled InGaAs Image Sensor

Experience precision with Hamamatsu Photonics' G1682x series, a non-cooled InGaAs linear image sensor for near-infrared applications. With its high sensitivity, low power consumption, and multichannel analysis capabilities, this compact sensor is perfect for R&D, industrial use, and OEM requirements. Discover the future of spectrophotometry today. (read more)

Hamamatsu Photonics Europe - ORCA®-Halo

Hamamatsu Photonics proudly announces the addition of the ORCA-Halo, C17440-20U, to its renowned ORCA® family of scientific CMOS (sCMOS) cameras. Designed to meet the needs of academic researchers and Original Equipment Manufacturers (OEMs), the ORCA-Halo combines cutting-edge reliable technology with excellent image quality performance. (read more)

Hamamatsu Photonics Europe - Si APD S17353 Series Sensors

Introducing Hamamatsu Photonics' new Si APD S17353 Series sensors, engineered for exceptional sensitivity and minimal noise across a wide wavelength range of up to 800 nm. (read more)

Hamamatsu Photonics Europe - New compact sensor for touchless interfaces

Uncover new possibilities with the G15978-0020P InGaAs photodiode from Hamamatsu Photonics. Its compact design, low dark current, and peak sensitivity at 1550 nm is engineered for low-light applications. Embrace reliable innovation without damaging your sustainability efforts for your next project, with this advanced sensor! (read more)

Hamamatsu Photonics Europe - High-speed, compact FT-NIR spectrometer

Hamamatsu Photonics launches the most compact Fourier Transform - Near Infrared (FT-NIR) Spectrometer Engine currently on the market. The C16511-01 FTIR Engine offers rapid analysis of up to 275 spectra per second, seamless Ethernet connectivity, and high sensitivity in an affordable package, making it ideal for efficient inline process monitoring across various sectors. (read more)

Hamamatsu Photonics Europe - C16795 series InGaAs area image sensor module

Hamamatsu Photonics’ easy-to-use C16795 series InGaAs area image sensor module features a high dynamic range and improved image quality, especially in low-light conditions. With a high-speed performance of up to 503 frames per second and an integrated InGaAs area image sensor, it offers enhanced light sensitivity and clarity in your imaging results. (read more)

Hamamatsu Photonics Europe - Compact G1719X InGaAs photodiodes NIR sensors

Hamamatsu Photonics introduces its G1719X series of InGaAs PIN photodiodes: compact, surface-mounted NIR sensors with low dark current designed for infrared applications, including gas sensing, laser application, and remote temperature sensing. (read more)

Hamamatsu Photonics Europe - Hamamatsu Photonics’ Multiplex Spatial Imaging

Experience the multiplicative impact of MoxiePlex, a multiplex fluorescent tissue imaging platform. (read more)

Hamamatsu Photonics Europe - Diabetes Care with Non-Invasive Glucose Monitoring

A team of researchers from Hamamatsu Photonics K.K., has developed a new method for monitoring blood glucose levels (BGL) without the need for invasive procedures. (read more)