UVTRON Flame / Discharge Sensor | Combustion monitoring
Classification: UV Sensors
UVTRON are UV ON/OFF sensors which have spectral sensitivity only from 185 nm to 260 nm. They are working in a vast range of applications, such as fire detection (detection of small flame occurring in shopping malls, warehouses, or hydrogen stations), flame monitoring (instant detection of the flame gone out, inside industrial boilers or roasters), and discharge detection (monitoring of abnormal discharge on power lines or power distribution panels). UVTRON achieve instant and highly accurate fire detection, flame monitoring, and discharge detection and their range of applications is still expanding due to the high performance.U