Announcements
Wheel Press / Forcing Press
Horizontal Forcing Presses, also called Wheel Presses, are used to push/pull wheels, sheaves, gears, rolls etc. onto/off shafts or axles.
The 425 ton model (left) is inclined to allow for overhead loading, and features U-slot inserts and an open design which accommodate different shaft diameters and infinite shaft lengths.
Catalog Informat...
(read more)Wheel/Axle Press: Double-Ended with Dual Rams
Double-Ended Wheel/Axle Mounting and Demounting Presses for LRV with dual PanelView Plus HMI stations and dual-sided Wheelset Recording Computers. Available with wheel, axle, and bearing automation, wheel staging racks, wheel loader, and laser measurement of track gauge, out of round, and radial / lateral runout.
Catalog Informa...
(read more)Savage's integration of programmable press functions and automation is a driving force in helping today’s large and small manufacturers keep up with the competition and stay ahead of the game.
(read more)This 20 ton Specialty Press is a fully-automated stud pressing machine with robotic bowl feeder, grippers, loaders, and unloaders.
(read more)Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures.
Model shown is inclined to allow overhead loading. Inserts are available for different shaft diameters. Open design allows work of infinite lengths. Many sizes and models available…
(read more)4-500 Ton Capacities - Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self-contained as to be easily moved to the work cell. Many options and sizes available to tailor the press to your requirements.
(read more)Available in 100 ton to 2000 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments.
(read more)Savage Straight-Side and Slab-Side Presses are used for applications which require assurance of better guidance than 4-post or c-frame presses can provide. Gibs can be adjusted for a tight running clearance to maintain parallelism even under minor offset loads. Proper running clearance is factory pre-set and rarely needs adjustment. If required, gibbing adjustments can be made front-to-b...
(read more)