Videos
Featured Videos
Manufacturers of subsea products have long understood that using ordinary fasteners on robotics and sophisticated machinery intended for the ocean depths can be hazardous. Visit our site to learn more: https://apmhexseal.c
Accepted by industry and the military, third-party tested and UL recognized, APM Hexseal's patented self-sealing fasteners, rivets, nuts and bolts solve extreme sealing problems that ordinary fasteners cannot.
Simple, clear answers are given to the most frequently asked questions regarding self-sealing fasteners, rivets, nuts, and bolts. Become an expert in this fast growing fastener technology in just minutes.
Using advanced elastomer molding technology, a broad range of sealing boots are produced to match most controls manufacturers standard part numbers. Most are IP66/68 ingress protection rated and have an operational life in excess of 100,000 actuations, and UL Recognized. APM sealing products are used extensively in marine, medical, military, process industry, electronic instrumentation, off-road and construction equipment - wherever hostile environmental/operational conditions exist.
Using advanced elastomer molding technology, a broad range of sealing boots are produced to match most controls manufacturers standard part numbers. Most are IP66/68 ingress protection rated and have an operational life in excess of 100,000 actuations, and UL Recognized. APM sealing products are used extensively in marine, medical, military, process industry, electronic instrumentation, off-road and construction equipment - wherever hostile environmental/operational conditions exist.
Preventing switch failure just got a lot simpler. Introducing the IP68 IQ toggle switch boot seal. Quickly and easily mounts over the toggle bat.. turn a few times and you're finished.
Preventing switch failure just got a lot simpler. Introducing the IP68 IQ toggle switch boot seal. Quickly and easily mounts over the toggle bat.. turn a few times and you're finished.
APM Hexseal's Seeloc® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, our washers are a simple solution for all sorts of sealing needs.
APM Hexseal has in excess of 100 patents to its name. Some of our more recent patents include our "trigger" circuit breaker boot, designed to help actuate more difficult switches and breakers, our IQ toggle switch boot, which provides excellent protection with very minimal installation, and our Ultra Flex full and half-toggle boots, that offer extra flexibility to ensure that the boot will live up to APM Hexseal''s promise of quality protection while removing the risk of unintentionally tripping a sensitive switch.
APM HEXSEAL HAS BEEN MILLING, MIXING, AND MOLDING OUR PRODUCTS ON-SITE IN NEW JERSEY FOR MORE THAN 70 YEARS, AND WE''RE PROUD TO SAY OUR PRODUCTS ARE MANUFACTURED IN AMERICA.
Due to exceptionally high health standards imposed by the FDA and other regulatory organizations, medical device companies are under a great deal of pressure to ensure that medical devices and products are compliant. What''s more, the evolving environment of global medical regulations has placed a greater burden on medical device manufacturers, increasing their overall operating costs and potential risks.
Engineers and medical device OEMs are increasingly pressured to seek innovative solutions that will reduce costs, minimize failures and streamline manufacturing processes. These stakeholders require high-tech sealing solutions and components that can provide superior protection and optimize the functionality of lifesaving medical equipment. APM Hexseal offers best in class sealing solutions for a variety of applications in the medical and pharmaceutical sectors.
Self-sealing screws-such as our Seelskrew® products-are engineered to serve as a solution to these problems, creating strong joints and seals that hold up to use in even the most demanding environments. They offer the following advantages over traditional fastening and sealing solutions:
- Easier installation.
- Better vibration resistance.
- Broader option range.
At APM Hexseal, we offer a wide range of self-sealing hardware solutions that are designed to hold up under the harshest environmental conditions, including extreme hot and cold temperatures, moisture, high pressures, and more.
APM Hexseal''s sealing hardware is durable enough to protect smart sensors and enhance the lifespan of rechargeable batteries used throughout critical robotics applications. Using our advanced self-sealing solutions helps lower the risk of parts and equipment breakdowns that could otherwise cause costly downtime.
With more than 70 years of experience, APM Hexseal has the industry knowledge, qualifications, and certifications necessary to provide top quality sealing solutions for almost any food and beverage application.
IMPORTANCE OF SEALING FASTENERS IN THE FOOD & BEVERAGE INDUSTRY
The food and beverage industry requires a wide range of sealing solutions for everything from individual containers to processing and dispensing equipment. Seals ensure cleanliness and hygiene in compliance with various regulatory and industrial requirements. Quality sealing solutions also ensure product conformity and equipment durability. Adequate seals for processing and dispensing systems are also critical for the prevention of internal and external leakage that may result in equipment damage and product contamination.
Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches.