Videos
Featured Videos
InfraTec GmbH is focussed on quality products and services based on its vast expertise in the infrared technology. Founded in 1991 InfraTec has its own development and production facilities and employs more than 200 professionals.
Get an impression about the construction and function of this automated testing solution system as well as the opportunities of the thermographic software IRBIS 3.
E-LIT - Automated testing solution system allows non-contact failure inspection of semiconductor material during the manufacturing process. Inhomogeneous temperature distribution, local power loss can be measured with Lock-in Thermography. This is achieved by using the shortest measurement times combined with a high-performance thermographic camera and a specialized lock-in procedure.
FIRE-SCAN from InfraTec detects even the smallest thermal irregularities before they can cause serious damage, production downtime, or negative environmental impacts. With customized solutions for complex challenges such as large monitoring areas, limited resources, and tight installation spaces, Fire-SCAN provides clear visualization, intelligent vehicle detection, and easy configuration - ensuring maximum safety and reliable battery maintenance.
High-precision zoom on a power line tower with the ImageIR® 9300 Z thermal camera. Featuring (1,280 × 1,024) IR pixels, a powerful 30× motorized zoom, and long-range capability, it delivers sharp thermal images day or night, even in fog or smoke. Perfect for remote surveillance and detailed infrared inspections.
The Super-Zoom Thermal Imaging System ImageIR® 8300 Z combines high-end technology with a 30× zoom lens for advanced reconnaissance and surveillance tasks.
Equipped with cooled (640 × 512) IR pixels detectors, it can detect people up to 15 km away and vehicles up to 18 km away. The video features a zoom-in on a rooftop antenna.
The thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level.
With powerful zoom lenses, users can effortlessly switch between wide-area overviews and detailed analyses - all with a single system. The combination of a 30x zoom lens and a cooled detector ensures outstanding thermal sensitivity and precise temperature measurements even at long distances.
An optimized FOV/iFOV range guarantees perfect image fields for any scenario, while ultra-short integration times freeze even the fastest movements, delivering crystal-clear thermal images right to the wing tips.
The ImageIR® 9300 Z is the ideal solution for demanding thermographic applications where precision and flexibility are key.
Long-distance measurements without compromise: Vibrations can be a major obstacle to accurate results. With the innovative image stabilizer of the ImageIR® 9300 Z from InfraTec, you can easily overcome this challenge - ensuring crystal-clear images even at long distances.
-Thermography in industrial automation: potential and challenges.
-What is infrared radiation and how do infrared cameras work?
-Software interface
- results and insights from thermographic evaluations.
-Which InfraTec automated thermography solution is right for you?
Watch the webinar on demand:
• Thermography in early fire detection: challenges, important parameters and their influence
• FIRE-SCAN for thermographic warehouse monitoring
• FIRE-SCAN for monitoring Lithium-ion batteries
• High resolution infrared cameras with pan/tilt heads
• Special infrared cameras for stationary installation
Request recording:
https://www.infratec
ImageIR® series from InfraTec has a modular structure, which consists of optical-, detector- and interface-modules, makes it easily adaptable to the respective application.
Get further information about ImageIR® camera series: https://www.infratec
Failure analysis and defect inspection, quality and process control and flexible R&D solutionHotspot detection on printed circuit boards, integrated circuits, semiconductor material and multi-chip modulesDetection of faulty thermal connections of heat sinks, short circuits, soldering defects and wire bonding errorsComplementary technical lecture Semiconductor IR-LIT Analytics - Challenges and Case Studies from Marko Hoffmann; Infineon Technologies Dresden GmbH & Co. KG
Request recording:
https://www.infratec