LetterLok 4000 Promo Video
Classification: Clinching Machines
Manufactured for the channel letter industry, the LETTERLOK 4000 reduces your channel letter fastening costs and is guaranteed to outperform the competition.
Letter Lok 3000 clinching machine
Classification: Clinching Machines
Letter Lok 3000 portable clinching machine designed to close the open ends of channel letters.
Solid one piece frame available in 3-1/4" or 4-1/2" throat
Fasten aluminum up to 0.125" total thickness
Heavy Duty Surelok III
Classification: Clinching Machines
Heavy Duty Surelok III combines speed, quality and efficiency while providing the power needed to fasten up to 10 gauge material
Little Lok 1200
Classification: Clinching Machines
With its ease of use, the Little Lok 1200 can make short work of your channel letter fastening needs
Surelok II
Classification: Clinching Machines
Solid and reliable design. The Surelok II is an industry standard clinching machine
Surelok III Clinching Machine
Classification: Clinching Machines
Norlok Technology Inc offers this efficient and fast method for joining sheet metal materials. Join different types and thickness of metals quickly, economically and it is a great Green Technology. No Fumes, No Sparks, No Added Materials.
EZ CLINCH battery powered clinching machine
Classification: Clinching Machines
EZ CLINCH battery powered clinching machine fastens up to two layers of 16 ga mild steel. Portability convenience throughout the shop or jobsite.
Slip on Flange Promo Video
Classification: Presses (metalworking)
A more light-weight version of the Medium Duty Watson, the Slip-on Flange Watson is a commonly customized machine that ensures accurate clinching up to 3-ply 18g. The Slip- on Flange Watson model eliminates painful rivets, nails or screws during clinching.