Videos
Featured Videos
Teledyne Dalsa is pleased to announce that its Linea™ Lite 8k Super Resolution camera is now in production. This compact and cost-effective GigE line scan camera delivers 8k resolution images, a performance that normally requires a camera body twice the size.
The new Linea™2 4k Multispectral 5GigE takes your system to the new level with impressive performance and value, offering 5x the bandwidth of our Linea GigE with a 5GigE interface. The cameras are powered by our very own Teledyne quadlinear sensor, extending detection capability using RGB + NIR multispectral imaging technology.
The Genie Nano-CXP is an industrial machine vision camera that builds on the Nano family''s proven, industry leading reputation and leverages a CoaXPress 6Gbps interface to deliver the maximum throughput from leading edge high resolution CMOS image sensors.
In resolutions from 16 to 67 megapixels, Genie Nano-CXP ensures robust build quality, wide operating temperature, and an unmatched feature set.
AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior signal-to-noise ratio and a Camera Link HS SFP+ fiberoptic interface. AxCIS can fit anywhere in your system, even with limited vertical clearance and it''s easy to install, with no complex alignment or calibration required and a single 24v power supply. Monochrome models are available now, color models are coming soon.
The Z-Trak Application Lab provides free scanning of materials for inspection that might benefit from 3D laser profiles. If you''ve been wondering if 3D laser profiling can benefit your machine vision inspection system, the Z-Trak Application Lab will provide the answers you need.
Z-Trak™2 is a new family of 3D profile sensors built on Teledyne Imaging''s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications.
Models deliver high scan speeds and feature built-in HDR and reflection compensation algorithms to handle surfaces with varying degrees of reflectivity in a single scan. This delivers in-line height measurements for inspection, detection, identification, and guidance in electronics, semiconductor, automotive and factory automation markets segments.
Engineered for imaging applications that require high-speed data transfer, the all new Genie Nano 5GigE is an easy replacement for gigabit ethernet cameras built into current vision systems that rely on the existing GigE Vision interface standard. he new Genie Nano 5GigE models feature the brand new 5Gbps (5GBASE-T) link speed. When combined with Turbodrive, you get the same throughput as 10GigE but lower cost of ownership.
A sweet inspection where three companies combine to ensure consistent, uniform, and package-ready donut perfection. This video provides an overview of the integration of robotics, multi-dimensional 2D and 3D vision inspection, and software processing that results in minimized costs and maximized production. The fully integrated inspection system provides color classification, shape verification, and identification of errors that aid process adjustments and allow predictive maintenance, ultimately reducing waste and increasing plant efficiencies.