BOROFLOAT UV-NIR Optically Clear Glass
Featured Product from Abrisa Technologies
Transparent BOROFLOAT® 33 is a UV-NIR borosilicate float glass with excellent optical properties and smooth low scatter surfaces straight off the float process. It is an economical high performance material, making it ideal for the volume manufacture of windows, mirrors, filters, display glass, 3D build platforms, and other components.
BOROFLOAT® 33’s composition lends itself to outstanding thermal resistance and sharp impact crack resistance, making it an excellent choice for challenging use environments. Abrisa Technologies offers a wide selection of glass, custom fabrication, heat toughening, optical coating, electrical connectivity, screen printing, applied films, oleophobics, laser marking, and more for a Total Solution.
Features:
- Optical Quality Borosilicate Glass
- High Transparency/Color Neutral
- Broad Spectral Range UV-VIS-NIR
- High Thermal Resistance (Shock & Gradient)
- Crack Resistant to Sharp Impact
- Low Thermal Expansion for Tight Seals
Applications:
- Outdoor VIS-NIR Image Sensing
- “True Color” Medical Imaging
- High Intensity Lighting & Curing Filters
- Heated 3D Additive Build Platforms
- Industrial Sight Glass View Ports
- Specialty Ruggedized Displays
Standard Sheet Sizes:
Standard Sheet Sizes: | Thickness: |
1,150 x 850 mm | 0.7 – 25.4 mm |
1,700 x 1,300 mm | 16.0 – 21.0 mm |
2,300 x 1,700 mm | 0.7 – 15.0 mm |
Standard Sheet Thicknesses:
Sheet Thickness: | Thickness Tolerance: |
0.70 to 2.25 mm | ± 0.05 mm |
2.75 mm | ± 0.10 mm |
3.30 to 6.50 mm | ± 0.20 mm |
7.50 to 13.00 mm | ± 0.30 mm |
15.00 mm | ± 0.40 mm |
Glass Fabrication & Optical Coatings Resources
- Data & Spec Sheets
- Application Notes
- Guide to Glass
- Videos
- Fabrication Facts
- Coatings Corner
- Glossary of Terms
- Latest News
- Events
Quick Links