Oleo/Hydrophobic Coated Glass 1.0-25mm Thick

Service Detail from Abrisa Technologies

More Info Email Supplier Request a Quote

Oleophobic (anti-smudge) coatings on glass and ceramic surfaces create an oil resistant, anti-fingerprint surface that is impervious to dirt, dust, oils, and other particulates resulting in a surface that is easy-to-clean and maintains a cleaner surface longer than untreated glass. Oleophobic coatings are well-suited for projected capacitive (PCAP) and capacitive touch screens, handheld devices, teleprompters, virtual reality applications, and more.

Hydrophobic coatings do not allow water to bond with the surface of the glass. The coated surfaces of the glass become water-resistant, repelling water, dust, oil, dirt and a host of aqueous solutions allowing for easy cleaning of the substrate. Abrisa Technologies’ water repellant hydrophobic coating is an organic film that does not degrade or delaminate over time. The coating can be applied for optics applications with wavelengths between 250nm and 2,700 nm. The rugged coatings comply with MIL-C-575C for severe abrasion. The hydrophobic coating can be provided in either a coated or laminated process and is ideal for touch screen applications.

Abrisa Technologies can provide Oleophobic and Hydrophobic coatings on glass substrates from 1.0mm to 25mm thick. The coatings can be applied in conjunction with other Abrisa Technologies coating and fabrication processes for highly customized optics solutions.


CleanVue™ PRO when bonded to Abrisa Technologies’ proprietary AR coating has proven to be rugged and durable, and has a low coefficient of friction, providing protection against scratching. Abrisa Technologies’ extensive tests concluded that the product’s oleophobic and hydrophobic water-repelling characteristics did not breakdown or degrade after steel wool, cheese cloth, and MIL-C-675C severe abrasion eraser testing. The coating can also be applied to glass substrates and select coatings for enhancement to their hydro/oleophobic properties.

Click here to see data sheet: CleanVue™ PRO – PRO-AR399

Abrisa Technologies is a recognized global supplier of high quality, fabricated glass components, optical thin film coatings, and custom glass solutions for a wide variety of industries. From our US based Abrisa Industrial Glass fabrication facility in Santa Paula, CA and our ZC&R Coatings for Optics division in Torrance, CA we serve diverse industries such as microelectronics and displays, semiconductor, military, automotive, aerospace, medical, biomedical and scientific R&D. We provide custom specialty flat glass and coating products for applications such as: flat panel display, touch and gesture recognition; visible to IR imaging and surveillance; entertainment, indoor and outdoor lighting; advanced instrumentation; and photonics.

Contact us at www.abrisatechnologies.com for more information and to request a quotation.