Announcements

Abrisa Technologies has promoted these products / services:

Abrisa Technologies - Optically Clear BOROFLOAT Sight Glass Windows

Durable sight/port glass observation windows are available in either borosilicate (SCHOTT BOROFLOAT) or soda lime glass. BOROFLOAT is an optically clear, very versatile glass that has excellent light transmission, thermal and chemical properties. Sizes up to 8" in diameter and 3/4" thick, can provide up to 25" in diameter and 1" thick in beveled rounds or rectangles. (read more)

Abrisa Technologies - Custom Coatings for Defense & IR Spectrum

Our NVG/NVIS compatible coated display, illuminator, and indicator solutions meet the performance defined by MIL-STD-3009. Our filter solutions are custom tailored to mate with newer systems that use brighter LED’s or updated LCD or OLED displays with higher throughput efficiencies and different spectral radiance characteristics than legacy sources. (read more)

Abrisa Technologies - Customer Furnished Material Services

Processesing Services for Customer Furnished Material. Specialty PVD Coating Design & Processing Capabilities. Coating Design & Deposition, Fabrication, Features & Marking, Damage Resistant Glass & Safetry Solutions, and a Host of Value-Added Services. (read more)

Abrisa Technologies - Custom Transparent Conductive Coatings (ITO/IMITO)

Abrisa Technologies specializes in the design and PVD coating of transparent conductive Indium Tin Oxide (ITO) and Index-Matched ITO (IMITO) for use on heated windows, bio sample test platforms, EMI shielded display glass, transparent electrodes used for LC switching, and other electro-optic applications. (read more)

Abrisa Technologies - NVIS Coated Glass Filters meet MIL-STD-3009

Designs to Meet MIL-STD-3009 with YOUR Display & Light Source. Sharp Cut-Offs, High Visible Radiance & MIL STD Blocking. NVIS Red, NVIS Green A & B. Sizes from mm’s to 19” Square.

  • NVIS White/Full Color
(read more)
Abrisa Technologies - Dichroic Color Correction Filters & Coatings

Color correction filters alter the overall color of light to achieve a specific color and sometimes to obtain a specific color temperature. Unlike plastic color gels which age and breakdown quickly during use, dichroic filters and color correction filters are designed to stand up to the heat and UV energy in high energy light sources. (read more)

Abrisa Technologies - VIS/SWIR - Wide Angle Scanner Windows

Abrisa Technologies, now offers High Throughput Efficiency Wide-Angle Broad-Spectrum Sensor & Laser Scanning Window solutions for the visible 425-675nm (VIS), visible to near infra-red 425-1050nm (VIS-NIR), short wave infrared 700-1800nm (SWIR) and popular laser and LED wavelengths from 405 to 1550nm. (read more)

Abrisa Technologies - Precision Glass Components & Custom Optics

Abrisa Technologies designs, manufactures and distributes specialty glass and optical products for the medical, display, defense, imaging systems, photovoltaic and lighting and entertainments markets. Small and large volume, custom design, full glass fabrication capabilities with large format screen printing as well as high precision thin film coatings. (read more)

Abrisa Technologies - 16 Thicknesses - SCHOTT D 263 Thin Glass Available

Abrisa Technologies has the broadest selection of SCHOTT D 263® T eco ultra-thin glass available in North America with 16 thickness options ranging from 0.03 mm to 1.1 mm. Available sheet sizes are 440 mm x 360 mm for thicknesses of ≤ 0.21 mm and 510 mm x 430 mm for thicknesses > 0.21 mm. (read more)

Abrisa Technologies - BOROFLOAT UV-NIR Optically Clear Glass

UV-NIR BOROFLOAT® 33 is a transparent borosilicate float glass with excellent optical properties and smooth low scatter surfaces straight off the float process. (read more)

Abrisa Technologies - Custom Bus Bars for ITO/IMITO Coated Glass (EMI)

Bus bars provide the pathways for electrical connectivity or grounding points to the coating and are themselves, made of conductive material. Bus Bars are offered in strip, full perimeter, and other controlled patterns either on top of or under the coating with connection point options possible at the surface, side or rear surface. (read more)

Abrisa Technologies - Ultra-Thin Mirrors 0.1 - 0.55mm Ideal for LiDAR

Abrisa Technologies offers ultra-thin (0.1 up to 0.55 mm) mirrors that can be inserted into compact devices needing miniaturization, ultra-lightweight or where space for beam steering is at a premium. Ideal for use in unmanned drones and UAV’s, hand-held surgical devices, compact LiDAR systems, head-mounted AR displays and other portables, and wearables. (read more)

Abrisa Technologies - BeamSplitter Glass & Mirrors for Teleprompter Use

Abrisa Technologies' 3mm thick optical grade beam splitter solution has an optimized all dielectric 65% transmission and 35% reflection front surface mirror coating and a low loss rear surface anti-reflection (AR) coating preventing ghosting. (read more)

Abrisa Technologies - (AR) Non Glare Glass for Wide Angle Viewing

Abrisa Technologies offers a broad range of standard stock non-glare (NG), anti-reflection (AR) and anti-reflection coated non-glare (NG/AR) glass and custom solutions, ready to be fabricated to your exact specifications. (read more)

Abrisa Technologies - Color Temp Adjustment Filters (CTO & CTB)

Color Temperature Adjustment Filters are used in a wide variety of lighting applications: architectural & cinematic lighting, analytical test equipment & solar simulators, surgical room lighting, medical imaging, security spotlight illumination & more. They are used to selectively transmit some specific spectral portions of the light to adjust or change the color appearance o... (read more)

Abrisa Technologies -  Anti-Fog/Deicing Transparent Conductive Heaters

Abrisa Technologies’ Transparent Conductive Heaters incorporate coatings of Indium Tin Oxide (ITO), Index-Matched Indium Tin Oxide (IMITO) or Indium Molyb-denum Oxide (IMO) and are ideal window and display glass solutions when anti-fogging or de-icing, and high throughput and clarity are needed to maintain unobscured viewing and optical sensing in cold climates. (read more)

Abrisa Technologies - NVIS/NVG Compatible Display Filters

Our NVG/NVIS compatible coated display, illuminator, and indicator solutions meet the performance defined by MIL-STD-3009. Our filter solutions are custom tailored to mate with newer systems that use brighter LED’s or updated LCD or OLED displays with higher throughput efficiencies and different spectral radiance characteristics than legacy sources.
sources. (read more)

Abrisa Technologies - Optical Coatings for the Infrared (IR) Spectrum

Abrisa Technologies offers custom coating solutions for optical systems and sensors used in the Near Infrared (NIR), Short Wave IR (SWIR), Mid Wave IR (MWIR), and Long Wave IR (LWIR) spectral regions. Civil, commercial and industrial uses for IR Spectrum Optical Coatings. (read more)

Abrisa Technologies - ITO/IMITO EMI Shielded Display Glass

Electro-Magnetic Interference (EMI) shielding display filter glass is
used on cockpit displays, medical instrumentation, and other devices
sensitive to external electric field interference and/or to prevent similar from emanating while still allowing high throughput viewing or
optical signal transmission to occur. (read more)

Abrisa Technologies - ITO/IMITO for Transparent Electrodes/LCos

ITO/IMITO is an excellent choice for use as a transparent electrode
layer on LCoS and other LC based constructs or devices in need of
electro-optic properties with optical transparency. Typically made with
accessible IMITO on glass or silicon wafers as part of the construct
for an optical switching chip or display. (read more)

Abrisa Technologies - Glass Fab & Optical Coatings Services

NEW Capabilities Brochure provides detailed information for Abrisa Technologies' broad range of custom glass fabricaltion and precision optical coatings. Added pages for transparent conductive coatings, defense & IR spectrum coatings. coatings for imaging, sensing & scanning, and services offered for customer furnished material. (read more)

Abrisa Technologies - Custom Coatings for Imaging, Sensing & Scanning

Coated solutions from the UV to the IR, designed for imaging, sensing, and laser scanning where high throughput efficiency, signal selection, contrast enhancement, color neutrality/correction, thermal management, electro-optical performance, and environmental robustness is required. (read more)

Abrisa Technologies -  ITO/IMITO Heaters Optimized for Windows/Displays

Transparent Conductive ITO/IMITO heater solutions are optimized for enhanced throughput performance in air or other mediums & additional performance attributes addressing broad or custom viewing angles, spectral ranges & challenging use environments. (read more)

Abrisa Technologies - Dual Mode Coated Glass Filters (NVIS & NVG)

ZC&R Coatings supplies high performance thin film coating solutions for Night Vision Imaging Systems (NVIS) and Night Vision Goggle (NVG) compatible lighting and displays to MIL-STD-3009. (read more)

Abrisa Technologies - Conductive Heated Windows ITO/IMITO Coated

Heated windows incorporating transparent conductive coatings ITO /IMITO are ideal for digital imaging/display applications. Help prevent fogging & ice build-up that can obscure viewing & image capture. Optimized for enhanced throughput performance in air or other mediums & additional performance attributes addressing broad or custom viewing angles, spectral ranges & chall... (read more)

Abrisa Technologies - Ultra-Thin AS 87 is Scratch Resistant Glass

SCHOTT AS 87 eco is an ultra-thin aluminosilicate glass with extremely high levels of bending and impact strength as well as superior scratch resistance. An excellent choice cover or enhancement glass on low profile displays, touch sensors, and other applications where thickness and weight are a concern. (read more)

Abrisa Technologies - Color Temp Adjustment Filters (CTO/CTB)

These Color Temperature Adjustment Filters Provide Warm or Cool Color Hues for Technical or Aesthetic Illumination. Thermally Resistant BOROFLOAT® 33 Color Temperature Orange (CTO) and Color Temperature Blue (CTB) adjustment filters in sizes from as small as 5mm up to 27 in. (685mm) diameter. (read more)

Abrisa Technologies - Ultra-Thin/Lightweight Mirrors 0.1 - 0.55mm

Abrisa Technologies’ ultra-thin mirrors are offered with standard & custom mirror coatings for use in the UV to IR. Metallic coatings already deliver high reflectivity over a broad spectral range, but Abrisa Technologies’ ultra-thin mirror coatings incorporate special dielectric layers that enhance the reflectivity to values as 93-98% custom tailored for specific waveleng... (read more)

Abrisa Technologies - Non-Glare Low Sparkle Glass Reduces Reflection

Low Sparkle Non-Glare Glass provides sharp rendering of images with increased clarity for easily readable devices in direct sunlight. The reduced glare afforded by the diffusion of reflected light makes it ideal for interactive flat panel and touch displays, tablets, e-readers, and digital signage. (read more)

Abrisa Technologies - Precision XY Saw Cutting - Glass, Wafers, Filters

Abrisa Technologies offers Precision XY Saw Cutting services utilizing processes originally developed for semiconductor wafer dicing. The camera assisted array saw cutting method is ideal when parts are rectangular and volumes high as well as when parts are small or when parts require XY dimensional tolerances such as 0.025mm with consistent perpendicularity of edges to faces. (read more)

Abrisa Technologies - Reduce Light Scatter - Screen Printed Edges

Unframed & flush mounted display cover & enhancement filter glass can allow undesired “backlight” bleeding or light leakage/scatter to emanate from the display edges & corners. This can occur when the border of the display glass is not fully integrated, covered or masked in some way. Edge Printing can minimize this problem. (read more)

Abrisa Technologies - Precision XY Saw Cutting of Glass,Wafers & Filters

Precision XY Saw Cutting of Glass, Wafers & Filters
Micro-Optics ● Sensing ● Scanning ● Sights ● Indicators (read more)

Abrisa Technologies - Micro Optic Precision XY Wafer Dicing

Abrisa Technologies offers Precision XY Saw Cutting services utilizing processes originally developed for semiconductor wafer dicing. The camera assisted array saw cutting method is ideal when parts are rectangular and volumes high as well as when parts are small or when parts require XY dimensional tolerances such as 0.025mm with consistent perpendicularity of edges to faces. (read more)

Abrisa Technologies - ITO/IMITO Heaters for Imaging

Heated ITO/IMITO windows are used for digital imaging and displays
to prevent fogging and ice build-up which can obscure viewing and
image capture. Anti-reflection properties, bus bars, wire bonding, and
connectors for electrical connectivity, filter performance, graphics, and
oleo/hydrophobics can be added for Ready-to-Install solutions. (read more)

Abrisa Technologies - CNC & Waterjet Machining Flat Glass for Optics

Abrisa Technologies provides multiple technologies/processes to support your glass/optics shapes, surfaces, edging, and hole drilling requirements. Depending on glass types, thicknesses, hole diameter & edge quality; Abrisa Technologies can choose between CNC machining, opposed edge drilling, abrasive material removal or sandblasting to meet your specific glass fabrication. (read more)

Abrisa Technologies - Tapes, Films & Gaskets Applied to Flat Glass

Abrisa Technologies offers convenient total solution services for the application of mounting tapes and gaskets to coated, screen printed and fabricated optical commponents. Well-suited for when parts need to be mounted, installed into brackets or require an environemtal seal. (read more)

Abrisa Technologies - Coated Optics for Scanning & Imaging

Abrisa Technologies coated optics solutions are designed to enhance the performance of medical imaging or scanning systems by providing contrast enhancement for laser or fluorescence based imaging, heat removal and throughput loss reduction. Coatings are available with chemical resistance and high thermal humidity resistance suited for autoclaving used in sterilization processes. (read more)

Abrisa Technologies - Custom CNC Machining of Flat Glass

Abrisa Technologies provides precision custom fabrication & machining of flat glass components from prototype to high volume and OEM production. We can apply a variety of precision processes, individually or in combination, to any glass substrate. Cutting, edging, machining, grinding, polishing, screen printing, laser etching, strengthening as thin as 0.1mm. (read more)

Abrisa Technologies - Optical Coatings & Technology Glass Fab Processing

Watch our NEW Abrisa Technologies Capabilities Video detailing our Total Solution and Single-Point Accountability approach for custom precision optical coatings, specialty glass fabricartion and more. (read more)

Abrisa Technologies - Flat Glass Screen Printing for Displays

Screen Printing at Abrisa Technologies’ Santa Paula facility is performed on either a semi-automatic printer or automated printer within a Class 1000 or 10,000 cleanroom. (read more)

Abrisa Technologies - Sample/Prototyping for Fab & Coated Glass Parts

Abrisa Technologies helps customers quickly ramp to meet time-to-market demand by collaborating with them from concept through production including the expeditious supply of samples and prototypes that may be required. (read more)

Abrisa Technologies - Glass Fab & Optical Coatings for Ultra-Thin Glass

Abrisa Technologies offers ultra-thin (≤0.4mm) technology glass for next generation devices needing miniaturization, slim formats, flexible glass, lightweight components, or bio or chemical compatibility (read more)

Abrisa Technologies - Stocking Programs/Blanket Order Programs for JIT

Abrisa Technologies services our customers’ production requirements utilizing stocking programs, forecast agreements, and blanket orders to ensure cost-effective pricing, consistent raw material inventory and supply continuity devoid of global market factor fluctuations. (read more)

Abrisa Technologies - Edge Screen Printed Glass Minimizes Light Leakage

Minimize Light Leakage & Light Scatter by Edge Printing Display Cover and Enhancement Filter Glass. Add opaque borders of epoxy or frit ink to block the pathways where it is undesirable for light to exit. (read more)

Abrisa Technologies - Custom Laser Engraving & Etching on Flat Glass

CO2 Laser etching directly onto select coated or uncoated glass creates human readable, non-removeable identification and LOT tracking information for traceability without any added profile or chemistry constraints or concerns. Add icons, logos, test, QR codes, and other identifiers (read more)

Abrisa Technologies - CleanVue PRO (AR) Oleo/Hydro Coated Glass

CleanVue™ PRO – Series of Oleophobic and Hydrophobic Anti-reflection Coatings are Ideal for “Tough” Environments. CleanVue™ PRO – Series of anti-reflection (AR) coatings repel oil and make the glass easy-to-clean; fingerprints wipe off easily and the coating provides a non-smudge surface. (read more)

Abrisa Technologies - Specialty PVD Coating Design & Processing

Index-Matched (IMITO) Coating Designs, Patterning - Photolithography/Shadow Masking, Controlled Thickness Non-Optical Films, Chemical & Damage Resistance, Bio-Compatibility & Autoclavability, Oleo/Hydrophobic, UV & Thermal Survival (read more)

Abrisa Technologies - Abrisa Technologies Glass Fab & Optical Coatings

Just Published - NEW Capabilities Brochure provides detailed information for Abrisa Technologies' broad range of custom glass fabricaltion and precision optical coatings. Added pages for transparent conductive coatings, defense & IR spectrum coatings. coatings for imaging, sensing & scanning, and services offered for customer furnished material. (read more)

Abrisa Technologies - Services for Customer Furnished Material

Processesing Services for Customer Furnished Material. Specialty PVD Coating Design & Processing Capabilities. Coating Design & Deposition, Fabrication, Features & Marking, Damage Resistant Glass & Safetry Solutions, and a Host of Value-Added Services. (read more)

Abrisa Technologies - Coatings for Imaging, Sensing & Scanning

Coated solutions from the UV to the IR, designed for imaging, sensing, and laser scanning where high throughput efficiency, signal selection, contrast enhancement, color neutrality/correction, thermal management, electro-optical performance, and environmental robustness is required. (read more)

Abrisa Technologies - Coatings for Defense & IR Spectrum

Our NVG/NVIS compatible coated display, illuminator, and indicator solutions meet the performance defined by MIL-STD-3009. Our filter solutions are custom tailored to mate with newer systems that use brighter LED’s or updated LCD or OLED displays with higher throughput efficiencies and different spectral radiance characteristics than legacy sources. (read more)

Abrisa Technologies - Transparent Conductive Coatings (ITO/IMITO)

Abrisa Technologies specializes in the design and PVD coating of transparent conductive Indium Tin Oxide (ITO) and Index-Matched ITO (IMITO) for use on heated windows, bio sample test platforms, EMI shielded display glass, transparent electrodes used for LC switching, and other electro-optic applications. (read more)

Abrisa Technologies - Transparent Conductive Heaters - Anti-Fog/Deicing

Abrisa Technologies’ Transparent Conductive Heaters incorporate coatings of Indium Tin Oxide (ITO), Index-Matched Indium Tin Oxide (IMITO) or Indium Molyb-denum Oxide (IMO) and are ideal window and display glass solutions when anti-fogging or de-icing, and high throughput and clarity are needed to maintain unobscured viewing and optical sensing in cold climates. (read more)

Abrisa Technologies -  Fast Turn Custom Laser Cut Gaskets on Glass

Abrisa Technologies provides in-house, on-demand, fast turn laser cutting of high performance materials used as gaskets and environmental seals for glass components interfaced with metals, plastics, paints, and more. We also provide value-added installation of the gaskets onto coated, screen printed and fabricated glass for integrated ready-to-install Total Solutions. (read more)

Abrisa Technologies - Conductive Bus Bars for EMI & Anti-Fogging

Bus Bars are offered in strip, full perimeter, and other controlled patterns either on top of or under the coating with connection point options possible at the surface, side, or rear surface. Bus Bars provide the pathways for electrical connectivity or grounding points to the coating and are made of conductive material. (read more)

Abrisa Technologies - Customer Furnished Material/Value-Add Service

Abrisa Technologies offers a wide selection of value-added services on a jobbing basis applied to Customer Furnished Material (CFM) whether it be sheet glass, wafers, filter glass, finished components, or customer pre-coated or fabricated materials. (read more)

Abrisa Technologies - Oleo/Hydrophobic Coated Glass 1.0-25mm Thick

Abrisa Technologies can provide Oleophobic and Hydrophobic coatings on glass substrates from 1.0mm to 25mm thick. The coatings can be applied in conjunction with other Abrisa Technologies coating and fabrication processes for highly customized optics solutions. (read more)

Abrisa Technologies - Soda Lime Glass Custom Fabrication/Coating

Abrisa Technologies provides custom fabrication and thin film coating of a wide selection of soda-lime float glass. Glass can be chemically strengthened to increase mechanical strength or heat strengthened/tempered to increase thermal shock resistance and mechanical strength. Substrates can be machined, optically coated, chemically etched, sandblasted, colored, or laminated. (read more)

Abrisa Technologies - On-Demand Laser Cutting of Gaskets & Masks

Abrisa Technologies now provides in-house, on-demand laser cutting of gasket and masking materials for flat glass optical components. This value-added, fast turn cutting of high-performance gaskets provides increased supply chain simplicity for our Abrisa Technologies’ customers by minimizing the number of vendors required to provide a turnkey Total optics solution. (read more)

Abrisa Technologies -  ITO Coated Cover Glass has EMI Filtering

Abrisa Technologies is a vertically integrated optics manufacturer of heater elements and advanced display cover glass with EMI filtering. Value-add capabilities include ultrasonic soldering of wire leads to screen printed and thin film deposited bus bars on index-matched indium tin oxide (IMITO) and anti-reflective (AR) coated glass. (read more)