Ultra-Thin/Lightweight Mirrors 0.1 - 0.55mm
Featured Product from Abrisa Technologies
Abrisa Technologies offers ultra-thin (0.1 to 0.55 mm) mirrors that can be inserted into compact devices needing miniaturization, ultra-lightweight or where space for beam steering is at a premium. Custom coated partially reflective mirrors and beam splitters/combiners are also available on ultra-thin substrates offering the advantage of virtually no beam or image translation. Ultra-thin, lightweight mirrors and optics are ideal for use in unmanned drones and UAV’s, hand-held surgical devices, compact LiDAR systems, head-mounted AR displays and other portables, and wearables.
Mirrors are offered cut-to-order from our 0.55 mm thick Standard Enhanced Aluminum soda lime glass stock or can be custom coated and optimized for specific spectral requirements on your choice of one of our thin or ultra-thin glasses. Our Total Solutions include ultra-thin glass, specialty fabrication, HIE™ strengthening, optical coating, screen printing, and packaging.
Abrisa Technologies’ ultra-thin mirrors are offered with standard and custom mirror coatings for use in the UV to IR. Metallic coatings already deliver high reflectivity over a broad spectral range, but Abrisa Technologies’ ultra-thin mirror coatings also incorporate special dielectric layers that enhance the reflectivity to values as 93-98% which can also be custom tailored for specific wavelengths and angles.
Applications
- UAV’s and Drones
- Handheld Surgical Devices
- Ultra-Light Compact LiDAR
- AR/Head-Mounted Wearables
- Compact System Beam Train
Substrates Available
- Soda Lime Float
- Ultra-Thin Borosilicates
- High Ion-Exchange (HIE™) Aluminosilicates
- Low Alkaline Glass
Other Coated Options
- ITO and IMITO
- AR Coatings
- Beam Splitter
- Filters (on > 0.3 mm Thickness)
Cut to Order Mirrors
- Enhanced Aluminum on 0.55 mm Soda Lime
Custom Coated Mirrors
- Visible Enhanced Aluminum on 0.1-0.4 mm
- Violet Enhanced Aluminum on 0.1-0.4 mm
- Blue/Green Enhanced Aluminum on 0.1-0.4 mm
- Red Enhanced Aluminum on 0.1-0.4 mm
- NIR/Diode Enhanced Metallic on 0.1-0.4 mm
- Semi-Transparent Mirrors w/AR on 0.1 – 0.4 mm