1kW, 3-phase high voltage AC-DC power supply

Featured Product from ABSOPULSE Electronics Ltd.

More Info Email Supplier Request a Quote

ABSOPULSE Electronics’ HTH 1K-F6W is a 3-phase high voltage AC-DC power supply designed for 1000W industrial applications.  The unit operates from a three-phase line input of 400Vac (340-446Vac range) and delivers a 200Vdc single output. Similar power supplies that operate from 380Vac or 480Vac 3-phase sources are also available on request. 

The HTH 1K-F6W is typically used to power industrial applications such as DC motor control, battery charging, DC bus voltage for distributed systems and power servos.

Cooling by conduction via a heat-sinking surface and high quality internal fans provide sufficient cooling for operation over a 0°C to +50°C temperature range for full specification without derating.

The power supply is verified for 5600Vdc input to output isolation and production level testing is 4300Vdc input to output; this isolates equipment from the supply and contributes to high reliability and long operating life of the unit.

Key specifications

  • 1000W output power;
  • Input: 3-phase 400Vac (340-460Vac) or custom;
  • Output: 200Vdc or custom;
  • Isolation: 4300Vdc input/output (5600Vdc type test);
  • 0°C to +50°C operating temperature range – no derating;
  • Cooling by high quality internal fans;
  • Designed to meet EN/UL60950-1 and equivalent safety standards;
  • Conformal coating;
  • Compact construction;
  • Ruggedized: resistance to shock & vibration (IEC 61373 Cat 1 A&B);
  • MTBF 140,000 hours at 45°C (fans excluded);
  • 85% efficiency at full load depending on input/output;
  • Full electronic protection;
  • F6W chassis: 254 x 65 x 349 mm (10″ x 2.6″ x 13.75″).


ABSOPULSE Electronics is an Original Equipment Manufacturer (OEM) specializing in the design and manufacture of an extensive range of heavy-duty industrial and railway quality power supplies. We offer full-custom, semi-custom and standard power conversion solutions.   

Please contact us directly to discuss your application requirements.

HTH 1K-F6W for further information about this 3-phase high voltage AC-DC power supply.