3-phase 500W high input voltage AC/DC power supply

Featured Product from ABSOPULSE Electronics Ltd.

More Info Email Supplier Request a Quote

The HTP 300-F3 and HTP 500F-FXW series compact, three-phase, high voltage input AC-DC power supplies deliver up to 300W and 500W output power respectively. The units operate from a 3-phase line input of either 400Vac (360-440Vac range) or 480Vac (430-530Vac range). They deliver a single output voltage of 24V, 48V, 125Vdc or custom. The 3-phase power supplies are suitable for a broad range of heavy-duty applications including factory automation, industrial machinery and equipment. 

Key Specifications

  • 300W or 500W output power;
  • Input: 400Vac, 3-phase (360-440V) or
    480Vac, 3-phase (430-530V), or custom;
  • Output: 24V, 48V, or 125Vdc or custom;
  • Isolation: 4300Vdc input/output (5600Vdc type test);
  • 0°C to +50°C operating temperature range – no derating;
  • 300W version: cooling by conduction/convection;
  • 500W version: cooling by high quality internal fans;
  • Designed to meet EN/UL60950-1 and equivalent safety standards;
  • Conformal coating;
  • 80% efficiency at full load minimum;
  • Full electronic protection.

ABSOPULSE Electronics is an Original Equipment Manufacturer (OEM) specializing in the design and manufacture of an extensive range of heavy-duty industrial and railway quality power conversion solutions. Our designs can be customized to meet our customers' specifications.  Please contact us to discuss your application requirements.

Further information on the HTP 300-FX and HTP 500-FXW power supplies