Announcements

Baker has promoted these products / services:

Baker - Anaerobic & Microaerophilic Workstation: Bugbox Mx

Next Generation Anaerobic & Microaerophilic Workstation in a Compact Footprint (read more)

Baker - COMPACT CELL CULTURE WORKSTATION: InvivO2 300

The i300 has the smallest lab bench area of any hypoxia chamber with an interlock, but offers a host of features that allow you to study even the most complex cell interactions under physiologically relevant conditions. (read more)

Baker - Rapid Recovery Incubator

Our ReCO2ver™ design draws on this extensive experience to protect precious cultures against the threat of contamination from a wide variety of sources, for a wide variety of scientific applications. (read more)

Baker - ASEPTIC CONTAINMENT ENCLOSURE

AeroPROTECT 360° is a truly versatile containment enclosure for laboratory automation. Baker‘s exclusive technology maximizes product protection and meets or exceeds NSF International Standard 49 microbiological aerosol testing criteria for product and personnel (user) protection. (read more)

Baker - THE WORLD’S SMALLEST MICROAEROPHILIC WORKSTATION.

Powerful Anaerobic & Microaerophilic Workstation In a Compact Footprint (read more)

Baker - Baker ReCO2ver Incubator

IN ALL SCIENTIFIC RESEARCH APPLICATIONS, EACH CELL TYPE WILL BENEFIT FROM KEEPING PROPER PHYSIOLOGICAL CELL GROWTH CONDITIONS. (read more)

Baker - InvivO2 workstation

Raise your expectations with the GROW range. A line-up of research tools dedicated to enhancing the quality of cell cultivation. (read more)

Baker - ANAEROBIC & MICROAEROPHILIC WORKSTATIONS

Capacity & Flexibility
Prcess more plates in one controlled environment with our high capacity workstations (up to 500 plates). Our modular design gives ultimate flexibility to expand and upgrade your workstation to offer a dual chamber controlled environment. (read more)

Baker - SterilGARD® e3 biological safety cabinet

With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort (read more)

Baker - Protecting cultures against contamination

At Baker, we know contamination prevention. Our ReCO2ver™ design draws on this extensive experience to protect precious cultures against the threat of contamination from a wide variety of sources, for a wide variety of scientific applications. (read more)

Baker - CondoCell provides luxury accommodation for cells!

When used in conjunction with a hypoxic incubator and/or a physiological cell culture workstation CondoCell can provide true, continuous physiological control over the entire cell culture system. (read more)

Baker - Heat sources in a BSC cause problems

• Heat sources in a BSC cause problems
• Major airflow disruptions
• Personnel, Product and Cross Contamination Protection
are compromised
• Gas in a BSC is NOT recommended!
• WHOLE work area is affected (read more)

Baker - Introducing The New EdgeGARD e3 HF

Clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. (read more)

Baker - High-performance, versatile laminar flow cabinet

Are you looking for a high-performance, versatile laminar flow cabinet for your laboratory? Designed for maximum operator protection, these cabinets also feature HEPA filters to maintain sterile working conditions. (read more)

Baker - ReCO2ver RAPID RECOVERY INCUBATOR

Exciting news!
Introducing our Stainless Steel ReCO2ver - the solution that supports cGMP compliance. Say goodbye to compliance concerns with our cutting-edge material of construction, support documents, and optional add-ons that support compliance with cGMP regulations. (read more)

Baker - OxyGenie low oxygen culture system

Say hello to uninterrupted irradiation and convenient transport, making way for groundbreaking testing and discoveries! (read more)

Baker - STABLE ANAEROBIC ATMOSPHERE IN A COMPACT SPACE

Baker’s anaerobic workstations are engineered specifically to help microbiologists cope with rising workloads and provide the best primary isolation rates. (read more)

Baker - The preparation of Compounded Sterile Products.

Clean technology designs improve the pharmaceutical compounding process by offering the finest environmental protection to the pharmacy laboratory. (read more)

Baker - Advancing the Understanding of Microbes

The incubated workstation line provides the ideal environment for growth and deliver the best primary isolation rates for Anaerobic and microbiologic cultures. (read more)

Baker - Animal Science and Research

Having the right equipment in your vivarium is integral to proper functionality and safety. It is important to make smart choices that provide the necessary conditions, which can also withstand the demands of the environment. (read more)

Baker - Aseptic Processing

Large automation enclosures, with size to contain not just the hardware, but also fluidics and ancillary equipment, need features to support cGMP compliance, such as materials of construction or integrated environmental monitoring. (read more)

Baker - Microbiology and Microbiome

Since 1993 Baker Ruskinn have been working with Microbiologists all around the world, to fully support their needs, delivering high performing anaerobic and microaerophilic solutions. (read more)

Baker - Cell Culture and Life Science Research

We need to have an environment in which cells are isolated, cell cultured, treated, and harvested, all under a defined oxygen level. (read more)

Baker - Pharmaceutical Compounding

Embedding some of the components into the primary engineering control allows the technician to make use of all the space that sees "first air" for good aseptic practice. (read more)

Baker - Biosafety and Contamination Control

Contamination control equipment, like biosafety cabinets and clean benches, exists to protect life – your life, the life of your research, and ultimately the lives you save through discovery and research. (read more)

Baker - SCI-tive Physiological Cell Culture Workstations

With SCI-tive equipment, you can study even the most complex cell interactions under mimicked physiological oxygen conditions. The range of advanced physiological workstations is designed to mimic ‘in-vivo’ conditions providing a continuous cell culture environment. (read more)

Baker - Clean benches designed with you in mind.

Clean benches prevent any contaminated room air from entering the work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals. (read more)

Baker - High-quality Class II biological safety cabinets

The BioVanguard series consists of high-quality Class II biological safety cabinets, designed for microbiological research with, for example, bacteria, viruses and allergens. (read more)

Baker - Customizable Biological Safety Cabinets

Customizable Biological Safety Cabinets made to house various pieces of Lab Automation Equipment. (read more)

Baker - Walk-in and Reach-in Biological Safety Enclosures

Discover our BioPROTECT® Series of walk-in and reach-in biological safety enclosures. Designed for high-volume robotic and automated equipment applications, BioPROTECT® e3 and BioPROTECT® Jr. are ideal for labs needing the highest quality of air containment. (read more)

Baker - Physiological Cell Culture Workstations

Our InvivO2 workstation is packed with new, innovative features that allow you to study even the most complex cell interactions under perfect physiological oxygen conditions. Whether you’re hoping to replicate the environment of blood vessels or lung tissue, the InvivO2 is the best tool for the job. (read more)

Baker - AeroPROTECT 360 Aseptic Containment Enclosure

AeroPROTECT 360° features a series of four biocontainment enclosures designed specifically to house robotics systems, such as automatic liquid handlers. (read more)

Baker - Fluid Aspiration System

Baker has partnered with Vacuubrand to offer a safe, convenient and sterile solution for your fluid aspiration needs. (read more)

Baker - Class II Type A2 Biosafety Cabinet

As the pioneer and leading innovator of air containment, contamination control and precision cell culture products, Baker doesn’t take shortcuts when it comes to protecting you or your research. (read more)

Baker - Achieve Optimal with your Rapid Recovery Incubator

IN ALL SCIENTIFIC RESEARCH APPLICATIONS, EACH CELL TYPE WILL BENEFIT FROM KEEPING PROPER PHYSIOLOGICAL CELL GROWTH CONDITIONS. (read more)

Baker - Cell Culture Chamber PhO2x Box

Baker Ruskinn’s PhO2x Box is a new, easy to use and economical Physoxia/Hypoxia system designed for in vitro cell culture experiments. (read more)

Baker - Biological Safety Cabinet for lab instrumentation.

The BioPROTECT® family offers a combination of 3 unique design platforms and 8 standard configurations. Designed to accommodate a wide variety of research and industrial applications where biocontainment is required. (read more)

Baker - Volatile Chemicals and Class II Type A2 BSCs

Use of Volatile Chemicals in a Recirculated BSC: How Much is Safe? (read more)

Baker - Education, Certification & Safety Training

Education, Certification & Safety Training
Chemical & Environmental Safety in the Lab (read more)