Zebra Two-Stage Rotary Vane Vacuum Pump
Featured Product from Busch Vacuum Solutions
Application-orientated: Zebra vacuum pumps are distinguished by high pumping speeds even in low-pressure ranges and therefore quick pump-down times. The two-stage compression with circulating oil lubrication achieves ultimate end pressures of 6.7·10-3 hPa (mbar).
Service-friendly: It is not necessary to perform any regular maintenance other than changing the oil at the usual service intervals. Small flange connections allow simple and fast integration into the process.
More Featured Products