580/581 Series MICRO-D Machined Connectors
Featured Product from DigiKey
NorComp’s 580 and 581 series MICRO-D machined connectors are designed to provide a space-saving layout that is ideal for applications such as industrial robotics, laboratory meteorology, and satellite base stations. These connectors feature solid pin machined contacts and offer high-reliability performance for the most challenging applications.
Features
- One-third the size of a standard D-sub
- Metal-to-metal interface for robust mechanical connections and shield effectiveness
- Available in three industry-standard sizes:
- 9 position
- 15 position
- 25 position
- Three termination variations available:
- Cable mount
- Vertical solder
- Right-angle solder
- Contact rating: 2 A
- Operating temperature: -40°C to +125°C
- Voltage rating: 60 VAC
Applications
- Industrial robotics
- Test and measurements
- Hand-held and portable LCDs/LEDs
- Laboratory meteorology
More Featured Products