AcceleRate® Slim Body Cable Assemblies
Featured Product from DigiKey
Samtec's AcceleRate is a 0.635 mm pitch Eye Speed® ultra-low skew twinax cable with direct attach to the contacts. This eliminates the need and variability of a transition card for improved signal integrity. The cable system also supports Samtec's Flyover® technology to fly data over lossy PCB, simplifying board layout and extending signal reach.
Resources
Features
- 0.635 mm (0.025") pitch
- Incredibly slim 7.6 mm width
- High-density 2-row design
- 8, 16, and 24 differential pair configurations
- 34 AWG, 100 Ω Eye Speed ultra-low skew twinax cable
- Rugged metal latching and shielding
- Flyover systems simplify board layout and extend signal reach
- Mating board-level socket (ARF6 Series) features standard rugged weld tabs for increased stability on the PCB
- Supports 56 Gbps PAM4 (28 Gbps NRZ) applications
Applications
- Electrical measuring instruments
- Custom computer programing
- Prepackaged software services
- Radio and television broadcasting and communications equipment
- Electronic coils, transformers, and other inductors
- Medical/hospital equipment
- Semiconductors/related devices
- Computer systems design
- Search, detection, navigation, guidance, aeronautical, and nautical systems and instruments
- General industrial machinery
- Communications equipment
- Photographic equipment and supplies
- Computer programming services
- Surgical/medical instruments
- Computer storage devices
- Optical instruments/lenses
- Measuring/dispensing pumps
More Featured Products