WELDED VS SEAMLESS STAINLESS STEEL TUBING
Featured Product from Eagle Stainless Tube & Fabrication, Inc.
WELDED VS SEAMLESS STAINLESS STEEL TUBING
Stainless Steel CompositionStainless steel tubing is one of the most versatile metal alloy materials used in manufacturing and fabrication. The two common types of tubing are seamless and welded. Deciding between welded vs. seamless tubing primarily depends on the application requirements of the product. In choosing between the two keep in mind that first the tubing must be compliant with your project specifications and that secondly, it must meet the conditions for which the tubing will ultimately be used.
Tubing vs Piping
Though both the words tube and pipe are often used interchangeably, largely because both are hollow shaped, there are important distinctions between the two when determining welded vs. seamless tubing needs. Tubes are measured by the outside diameter (OD) and wall thickness. A pipe, on the other hand, is measure by its inside diameter (ID). In terms of functionality, tubing is generally used in structural and aesthetic applications whereas piping is used for transporting fluids, liquids, and gases.
Seamless Tubing Manufacturing
Knowing that distinction can also help in determining which tubing is best for a given application, welded or seamless. The method of manufacturing welded and seamless tubing is evident in their names alone. Seamless tubes are as defined – they do not have a welded seam. The tubing is manufactured through an extrusion process where the tube is drawn from a solid stainless steel billet and extruded into a hollow form. The billets are first heated and then formed into oblong circular molds that are hollowed in a piercing mill. While hot, the molds are drawn through a mandrel rod and elongated. The mandrel milling process increases the molds length by twenty times to form a seamless tube shape. Tubing is further shaped through pilgering, a cold rolling process, or cold drawing.
Welded Tubing Manufacturing
WelderA welded stainless steel tube is produced through roll forming strips or sheets of stainless steel into a tube shape and then welding the seam longitudinally. Welded tubing can be accomplished either by hot forming and cold forming processes. Of the two, cold forming results in smoother finishes and tighter tolerances. However, each method creates a durable, strong, steel tube that resists corrosion. The seam can be left beaded or it can be further worked by cold rolling and forging methods. The welded tube can also be drawn similar to seamless tubing to produce a finer weld seam with better surface finishes and tighter tolerances.
Choosing Between Welded and Seamless
There are benefits and drawbacks in choosing welded vs. seamless tubing.
Seamless Tubing
By definition seamless tubes are completely homogenous tubes, the properties of which give seamless tubing more strength, superior corrosion resistance, and the ability to withstand higher pressure than welded tubes. This makes them more suitable in critical applications in harsh environments, but it comes with a price.
Benefits
- Stronger
- Superior corrosion resistance
- Higher pressure resistance
Applications
- Oil and gas control lines
- Chemical injection lines
- Below sea safety valves
- Chemical processing plant steam and heat trace bundles
- Fluid and gas transfer
Welded Tubing
Welded tubing is generally less expensive than seamless tubing due to the simpler manufacturing process in creating welded tubing. It is also readily available, like seamless tubing, in long continuous lengths. Standard sizes can be produced with similar lead times for both welded and seamless tubing. Seamless tubing costs can be offset in smaller manufacturing runs if less quantity is required. Otherwise, though custom sized seamless tubing can be produced and delivered more quickly, it is more costly.
Benefits
- Cost-efficient
- Readily available in long lengths
- Fast lead times
Applications
- Architectural applications
- Hypodermic needles
- Automotive industry
- Food and beverage industry
- Marine industry
- Pharmaceutical industry
Costs of Welded vs Seamless
Costs of seamless and welded tubing are also related to such properties as strength and durability. Welded tubing’s easier manufacturing process can produce larger diameter tubing with thinner wall sizes for less. Such properties are more difficult to produce in seamless tubing. On the other hand, heavy walls can be achieved more easily with seamless tubing. Seamless tubing is often preferred for heavy wall tubing applications that require or can withstand high pressure or perform in extreme environments.
A number of factors combine to make stainless steel tubing an excellent choice for structural applications in industries ranging from automotive and aerospace to medical and marine. If you’re still unsure which tubing is best for your application, as a point of reference, though seamless tubing can be substituted for welded tubing, welded tubing can never be substituted for seamless tubing.
Top 10 Guidelines for Ordering Stainless Steel Tubing
This guide walks you through the top 10 things to know when ordering stainless steel tubing and related products.This guide walks you through what to know when ordering stainless steel tubing and related products. The right tubing can last the lifetime of your product
DOWNLOAD OUR CATALOG
Your Primary Source for Stainless Steel Products
Download or request a hard copy of our updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards.
DOWNLOAD OUR CATALOG
Your Primary Source for Stainless Steel Products
Download or request a hard copy of our updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards.
Follow us on:
Watch>>Eagle Stainless Overview
For an overview of our fabrication services please see this pdf download.
Custom Tubing Designed for Your Needs
Making a difference in your design… from simple tubing to complex designs.
At Eagle, there’s nothing more important than producing a customized solution which exceeds our clients’ expectations and satisfies the unique specifications of their application. Our expertise with stainless steel custom tubing gives us the ability to help you design the product that will fit your project.
Complex designs need more than just stainless steel custom tubing. Secondary operations such as cutting to precision lengths, CNC and EDM machining, laser welding, bending, and precision grinding can transform a simple tube into just the part you need for your design.
We welcome the opportunity to share our expertise in developing product concepts and helping you solve your engineering problems. With decades of experience in the metals industry, you can count on Eagle as a resource for designing and fabricating your metal products.
Eagle Stainless Tube & Fabrication Inc.
Eagle Stainless Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium.
- Cut to length
- Precision machining
- Laser cutting & welding bending
- Electro-polishing and passivation.
- Re-draw to specialty & millimeter sizes in both round, square and rectangular.
- Grinding to precision tolerances
- Assemblies