Lead Screw Stepper Motor Achieves 0.5 Micron Pitch
Featured Product from GEEPLUS Inc.
Able to achieve a pitch as small as 0.5 microns, the DSM28 lead screw stepping motor from Geeplus is perfectly suited to applications requiring high levels of accuracy over extremely small distances – such as syringe pumps or optical equipment requiring small, but precise actuation.
The DSM28, in its standard form, achieves 2.5 microns of movement with a full step and 1.5 microns with a half step but other parameters can be achieved with customization.
The hybrid motor uses ball bearings around the shaft of the lead screw to achieve ultra smooth transition and accuracy of positioning is verified by an encoder.
More Featured Products