Solenoids Aerospace qualified M401 Push/pull

Featured Product from GEEPLUS Inc.

More Info Email Supplier Request a Quote

GEEPLUS PUSH/PULL SOLENOIDS QUALIFIED FOR AVIATION USE

Having met the demands of aerospace qualification Part 21, Geeplus M401 push/pull solenoids are now being used by a leading commercial airframe manufacturer as part of a door control system.

The certification follows lengthy and rigorous testing of the components from an industry which demands the highest level of manufacturing quality and reliability. Part of the qualification process involved audits at several of the Geeplus manufacturing facilities throughout the world to ensure the suitability of the manufacturing systems being used and the quality control processes in place along with the type of materials used.

Now approved by the European Aviation Safety Agency, the Geeplus M401 solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for low power consumption or low heat dissipation.