Compact Digital Torquemeter
Featured Product from S. Himmelstein & Company
MCRT® 48200V Compact Digital Torquemeters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range.
These compact, non-contact devices have full scale ranges from 25 to 10,000 lbf-in. They output ±10V or ±5V analogs of torque, as well as engineering unit data via a resident com port. They are offered in two accuracy grades: Code N, +0.2% standard performance and Code C, +0.15% enhanced performance.
About S. Himmelstein:
Established in 1960, S. Himmelstein and Company makes the world’s best sensors and data acquisition systems. Company innovations have created many advances in sensor technology. We design, manufacture, and test these products in Hoffman Estates, Illinois where complete machine shop, surface mount, test and engineering facilities permit control of the manufacturing process.