Reaction torque sensors with ultimate accuracy
Featured Product from S. Himmelstein & Company
Hollow Flanged Transducers achieve faster response by employing a patented double-wall design that results in a compact package with high torsional stiffness. Maximum loads range from 60 to 2,400,000 lbf-in. Other features include:
- 200% Mechanical Overload
- 1% Accuracy NIST Traceable and Remote Calibration
- Patented double wall construction
- Exceptional fatigue properties
- Compact mechanical package
Solid Flanges Transducers handle torques from 10 ozf-in to 750,000 lbf-in. Overload capacity is twice the rated torque. Additional strengths are:
- Combined error of +/- 0.05%
- Straightforward installation, in less axial length than needed for a rotary torque sensor
- Simple mounting — no keyed shafts or couplings
- Durable — little-to-no maintenance required
- No bearings or speed limits
Typical Applications:
Torque measurement via reaction torque sensor is widely used in process control and testing. It can yield valuable information about how a process is running and enable torque control that improves product consistency. In testing, torque measurement can indicate product performance, safe operating limits, maximum loads and breaking points.
About S. Himmelstein:
Established in 1960, S. Himmelstein and Company makes the worlds best sensors and data acquisition systems. Company innovations have created many advances in sensor technology. We design, manufacture and test these products in Hoffman Estates, Illinois where complete machine shop, surface mount, test and engineering facilities permit control of the manufacturing process.