- Trained on our vast library of engineering resources.

High Capacity Bearingless Torque Sensors

Featured Product from S. Himmelstein & Company

More Info Email Supplier Request a Quote

Bearingless Digital Torque Sensors with Very High Capacities 

MCRT® 86011V Series Bearingless Digital Torquemeter.

These large capacity models are available with 500, 750, and 1,000 kNm torque ranges and offer best protection with significant mechanical overloads. These large capacity models are available with 500, 750, and 1,000 kNm torque ranges. Available outputs include analog, digital and FM Data. The MCRT® 86011V has the industry's highest electrical overrange at 150%.

 The MCRT® 86011V doesn’t require tight restrictions on rotor runout. Allowable clearances permit significant thermal and mechanical growths which are commonly experienced in large machine installations.

Typical applications include large marine applications and wind power generation.

About S. Himmelstein:

Established in 1960, S. Himmelstein and Company makes the worlds best sensors and data acquisition systems. Company innovations have created many advances in sensor technology. We design, manufacture and test these products in Hoffman Estates, Illinois where complete machine shop, surface mount, test and engineering facilities permit control of the manufacturing process.

Contact Us Today!