High Precision C-Face Reaction Torquemeters
Featured Product from S. Himmelstein & Company
CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs
The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer
Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large bore reaction torquemeter, torque sensor or torque transducer.
This torque transducer offers greater accuracy in the performance testing of pumps, motors, valve actuaros, gearboxes, plus feedback control of mixers, clarifier drives, reactors, extruders, conveyors and more.
Features and Benefits:
- 50 lbf-in to 20,000 lbf Ranges
- 0.05% Combined Nonlinearity & Hysteresis
- Analog and Digital Outputs are Simultaneously Available
- No Bearings or Rotating Parts
- Low Drift
- Exceptional Temperature Performance
- 150% Overrange Rating
- 500% Overload Rating
- No Manual Adjustments
- Large Through Bore
- RS232 Communciation
- Remote Bi-directional Shunt Calibration
- PC Interface Software Included
- 0 to +/-10.000 Volt Analog Output
- 11 Bessel Response Data Filters
About S. Himmelstein:
Established in 1960, S. Himmelstein and Company makes the world’s best sensors and data acquisition systems. Company innovations have created many advances in sensor technology. We design, manufacture, and test these products in Hoffman Estates, Illinois where complete machine shop, surface mount, test and engineering facilities permit control of the manufacturing process.