Alpha® Flying Shears
Featured Product from Inductotherm Group
Speed, power and precision. These three critical components of high-production flying cutoffs are desired by tube and pipe producers worldwide. Inductotherm Group companies manufacture Alpha® Flying Shears, designed to increase production by shearing dimple free tubes up to 1000 feet per minute and 100 cuts per minute. Alpha® Flying Shear’s robust design can easily shear through stainless steel and other high tensile material with no dimple and minimum burr. Shearing through up to 6” diameter tube, Thermatool Alpha Flying Shears have a ±0.04 (1mm) cut tolerance, saving producers scrap and time by eliminating secondary handling and re-cutting. |
More Featured Products