Multi-Channel Shock & Vibration Data Recorder
Featured Product from Instrumented Sensor Technology
The MSR-3C is a self-contained low cost portable accelerometer data logger unit with a multi-channel, digital acceleration waveform recording system. Our portable acceleration data logger system is battery powered, designed for field applications requiring multi-channel, extended time, unattended acceleration monitoring and recording. The portable accelerometer MSR-3C is programmed for test via a standard serial interface (New: also via USB (serial port emulation) ) to a PC using either of two optional software packages. After field recording is complete data is transferred back to the host computer for processing and analysis.
Highlights:
- Field-Portable Digital Waveform Recording
- Automatic Date & Time Tagging On Records
- Programmable Time or Amplitude Triggering
- Programmable Sample Rate To 3200 sps/ch
- Up to 9-Channel Recording Capability
- 3MB To 12MB Onboard Storage
- 54dB Dynamic Range (10-bit A/D)
- 3-Channel Temperature/Humidity Option
- Battery Powered, 10-20 Day Operation
- Small Size 10"x8"x4", 16 lbs
- Self-Contained-Mounts In Any Orientation
- NEW -- Download via serial & USB.
- 3 External Trigger Channels
- User Selectable Channel Triggering
- COMPLETELY User-Programmable
Click here for more information
More Featured Products