E3Z Mini-Square Photoelectric Sensor
Featured Product from Intellisense Microelectronics Ltd.
The E3Z series photoelectric sensor features high performance modulated sensor ASIC to ensure high noise immunity. Light on and dark on operation mode is switchable with knob. Built-in power on delay prevent false output as the sensor powering up. Sensitivity adjustment function allows the sensor to be used in more cases. The operation and stability indicators are convenient for users to observe working states.
Features:
- Excellent noise immunity and minimal influence from ambient light
- Light on or dark on switchable
- NPN or PNP output models available
- Sensitivity adjustment
- High response time: 1ms
- Visible red LED light for easy alignment
- Indicator lights: operation and stability indicator
- Reversed voltage protection, output short-circuit protection
More Featured Products