Hazardous Area Electric Motor Pump Adaptors
Featured Product from jbj Techniques Limited
Designed to meet the exacting safety standards of the offshore and chemical process industries, jbj Techniques Limited manufacture adaptor kits certificated to Directive 2014/34/EU II2GD-IM2-TX -50 C< Service Temp < +105 C. Harmonised standards BS EN 1127:1, BS EN 13463:1, BS EN13463:5, BS EN 50303, BS EN 1834-1,BS EN 1834-3.
Generally manufactured in cast or nodular iron, bellhousings can be produced in steel, stainless steel or alternative exotic materials on customer request.
Couplings supplied for these applications are the jbj Techniques 'JXL' pin and bush range which provide an anti-static and flameproof drive which meet zone 1 area requirements, conforming to all of the above standards.
Also available are spider and gear couplings which are certified to zone 2 standards. (Contact jbj Techniques for details)
An important development of equipment for use within hazardous areas is the wet mount series of bellhousings. Commissioned to research and develop a product that would control the high temperature generated by a piston pump shaft seal when working within cycling applications. A little considered issue is the frictional heat generated at the shaft seal when the application requires the pump to cycle between different pressures causing the seal temperature to increase. This process will often take the seal temperature out and above the levels required by the relevant ATEX standards requirement. This specially designed assembly allows cooling fluid to be passed over the seal face and through an auxiliary cooler, this in turn reduces the seal face temperature which can be maintained at an acceptable level.
With a vast array of components to select from, jbj Techniques are well placed to provide all required components to support the required cooling system.
All components can be machined in-house at jbj Techniques to customer specification to suit many applications.
www.jbj.co.uk/drive-line-harmony.html
Team of highly qualified and experienced engineers to assist in the correct specification of mechanical power transmission and fluid power components. Telephone: +44 (0)1737 767493 or email info@jbj.co.uk
jbj Techniques Limited; quality products for mechanical & fluid power . . . www.jbj.co.uk