Sturdy bearing supported stub shafts
Featured Product from jbj Techniques Limited
This stub shaft design employs a single and double roll radial ball bearing designed for light and heavy-duty work, not to exceed side loads listed in tables 1 to 4 on page 3 of the brochure link. The bearings are self-contained in our specially designed housing that will keep the assembly free of contamination.
These supported stub shafts come pre-mounted to your specific flywheel housing plate or custom housing. The package includes a mounted bearing support and a flywheel coupling that will be sized to your application to drive the bearing support sub-assembly.
Specifically designed for side load applications.
Output: Depends on your application for shaft size and length.
Ratings:
Input torque (max.): 881 Nm (650 lb-ft).
Input / output speed: 3000 rpm.
Power (max.): 261 kW (350 HP).
Bearings: 3 years continuous running.
For further information visit: www.jbj.co.uk/bearing-supported-stub-shafts.html
The team of friendly, highly qualified and experienced engineers at jbj Techniques Limited are here to assist in the correct specification of mechanical power transmission and fluid power components. Telephone: +44 (0)1737 767493 or email info@jbj.co.uk
#DriveLineHarmony