Announcements

KRYTAR, Inc. has promoted these products / services:

KRYTAR, Inc. - Directional Couplers Operate from 0.4 to 7.125 GHz

Family five (5) new Directional Couplers operating in the frequency range of 0.4 to 7.125 GHz (UHF through C-Bands) offering Nominal Couplings from 6 dB to 30 dB in compact packages. These couplers offer the ultimate solution for emerging designs and test and measurement applications including mmWave, 5G, radar, satellite communications (SATCOM), radar and more. (read more)

KRYTAR, Inc. - Dual-Directional Couplers: 0.7-14 GHz, 10 & 20 dB

KRYTAR’s two (2) new dual-directional couplers expand the family of superior performance products offering broadband coverage in compact packages with superior performance ratings: Model 500714010 offers Nominal Coupling: 10 dB
Model 500714020 offers Nominal Coupling: 20 dB (read more)

KRYTAR, Inc. - New 0.4-7.125 GHz 3 dB, 90-Degree Hybrid Coupler

KRYTAR’s new 90-Degree Hybrid Coupler, Model 300407125, delivers exceptional versatility from 0.4 to 7.125 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB; Phase Imbalance is ±5 degrees; Isolation is >19 dB; Maximum VSWR: 1.3; and Insertion Loss of <1.8 dB. (read more)

KRYTAR, Inc. - New Directional Couplers Cover 4 to 50 GHz

KRYTAR announces a five (5) new Directional Couplers operating in the ultra-broadband frequency range of 4 to 50 GHz (C- through Q-Bands) offering Nominal Couplings from 6 dB to 20 dB in compact packages. (read more)

KRYTAR, Inc. - Monopulse Comparators offer Beamforming Solutions

KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation covering multiple microwave bands from 0.5 to 40 GHz. (read more)

KRYTAR, Inc. - End Launch Terminations DC to 50 GHz

The NEW KRYTAR line of End Launch Terminations feature a unique, patent-pending, integrated termination eliminating the additional cost and complexity of typical coaxial terminations. (read more)

KRYTAR, Inc. - Bias Tees offer ultra-broadband control solutions

KRYTAR Bias Tees offer ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low-noise amplifiers (LNAs) in antennas, controlling remote DC signals and testing of many RF applications. (read more)

KRYTAR, Inc. - Directional Coupler Primer

Directional Couplers are passive devices used for sampling incident and reflected microwave power, conveniently and accurately, with minimal disturbance to the transmission line. Directional couplers are used in many different testing applications where power or frequency needs to be monitored, leveled, alarmed or controlled. Check out this "Primer" to learn more. (read more)

KRYTAR, Inc. - High Performance Components for Space Applications

From broadcast satellites to MILSAT (military satellites), scientific payloads to telemetry receiving systems, KRYTAR has the technical experience, innovation and highest quality products covering RF, microwave & mm-Wave frequencies. (read more)

KRYTAR, Inc. - Ultra-Broadband 1 to 65 GHz Directional Coupler

KRYTAR's New ultra-broadband directional coupler offers 16 dB of Nominal Coupling over the frequency range of 1.0 to 65.0 GHz (S- through V-Bands), in a compact and lightweight package. (read more)

KRYTAR, Inc. - New BUTLER Matrix Models cover 0.5 to 8.0 GHz

KRYTAR's New Butler Matrix models add to the Company’s growing list of beamforming products using KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. (read more)

KRYTAR, Inc. - New BUTLER Matrices Offering Widest Band Coverage

New BUTLER Matrices with ultra-broadband frequency coverage from 1.0 to 40.0 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. (read more)

KRYTAR, Inc. - Ultra Broadband 3-40 6Hz MLDD 4-Way Power Divider

4-Way Power Divider Covers Ultra-Broadband 3 to 40 GHz
(read more)

KRYTAR, Inc. - Wilkinson 2-Way Power Divider

KRYTAR 2-Way Power Divider: Model 6020080 2-Way Power Divider, 2-8 GHz (read more)

KRYTAR, Inc. - KRYTAR Offers Eight 2-Way Power Dividers: 6-40 GHz

KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment offers eight models of 2-way power dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. (read more)

KRYTAR, Inc. - New Coupler with 30 dB coupling over 2.0-40.0 GHz

Model 102040030 offers 30 dB coupling over ultra-broadband frequency of 2.0-40.0 GHz in a compact lightweight package and lends itself to wireless designs and many test and measurement applications within S through K-Bands. (read more)

KRYTAR, Inc. - Directional Coupler Covers 26.5 to 40.0 GHz

New Model 264030 offers 30 dB of Nominal Coupling over the frequency range of 26.5 to 40.0 GHz (Ka-Band) (read more)

KRYTAR, Inc. - New Directional Coupler Covers 18 to 26.5 GHz

KRYTAR Announces New Directional Coupler Covers 18 to 26.5 GHz (K-Band) with 13 dB Nominal Coupling (read more)

KRYTAR, Inc. - 2-50 GHz Ultra-Broadband Directional Coupler

KRYTAR Announces New Ultra-Broadband Directional Coupler Covers 2 to 50 GHz with 6 dB Coupling (read more)

KRYTAR, Inc. - Directional Coupler: 18 to 40 GHz, 3 dB Coupling

KRYTAR announces a new Directional Coupler offering 30 dB of Coupling over the broadband frequency range of 18 to 40 GHz (K- through Ku-Bands), in a single, compact and lightweight package. (read more)

KRYTAR, Inc. - Directional Coupler 30 dB Coupling Over 10-50 GHz

KRYTAR's New Model 110050030 lends itself to wireless designs and many test and measurement applications from X through Q-Band including new 5G Communications, wireless communications, EW, SATCOM, radar and antenna beam forming. (read more)

KRYTAR, Inc. - 90 & 180 Degree Hybrid Coupler Primer

Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. (read more)

KRYTAR, Inc. - NEW 4-Way Power Divider: 1 to 40 GHz

This new power divider, Model 7010400, offers the widest frequency coverage in a single package on the market and provides superior performance from L through Ka-Band. Targeting emerging wireless ultra-broadband designs, including 5G, and many test and measurement applications for electronic warfare (EW) systems and complex switch-matrix applications (read more)

KRYTAR, Inc. - Directional Coupler: 0.5-8.0 GHz, 30 dB Coupling

KRYTAR's New Model 158030 Directional Coupler operating in the frequency range of 0.5 to 8.0 GHz offering Nominal Coupling of 30 dB in a compact package. (read more)

KRYTAR, Inc. - KRYTAR 90 & 180 Degree Hybrid Couplers Primer

KRYTAR Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. (read more)

KRYTAR, Inc. - Dual-Directional Coupler Covers 10-46 GHz

KRYTAR’s latest addition, Model 510046010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 10.0 to 46.0 GHz in a single, compact and lightweight package. (read more)

KRYTAR, Inc. - Ultra-Broadband Coupler Covers 6.0 to 40.0 GHz

Model 106040020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.6, Input Power Rating is 20 W average and 3 kW peak. (read more)

KRYTAR, Inc. - 6-40 GHz Directional Coupler offers 10 dB Coupling

KRYTAR’s latest addition, Model 106040010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 40.0 GHz in a single, compact and lightweight package. (read more)

KRYTAR, Inc. - Dual-Directional Coupler covers 26.5-50 GHz

KRYTAR’s latest addition, Model 526550010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 26.5to 50.0 GHz (Ka and Q-Bands) in a single, compact and lightweight package. (read more)

KRYTAR, Inc. - New Directional Coupler - Freq Range 6 to 40 GHz

KRYTAR’s directional couplers are uniquely designed for demanding applications. The latest addition, Model 106040030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 40.0 GHz in a single, compact and lightweight package. (read more)

KRYTAR, Inc. - Ultra-broadband High Performance Microwave Product

Products cover DC to 67.0 GHz and are the ultimate solution for the emerging designs and test and measurement applications for 5G and mmWave. Offering more than 200 standard off-the-shelf components KRYTAR is able to quickly meet your needs with in stock deliveries. (read more)

KRYTAR, Inc. - Compact Directional Coupler Freq Range 6 - 40 GHz

KRYTAR’s new directional coupler, Model 106040010, is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. (read more)

KRYTAR, Inc. - BREAKTHROUGH Directional Coupler Covers 10-110 GHz

KRYTAR's all-new Directional Coupler, Model 1100110010, offers coverage in the frequency range of 10 to 110 GHz and offering exceptionally flat Nominal Coupling of 10 dB across the full bandwidth. (read more)

KRYTAR, Inc. - Directional Coupler for mmWave and 5G

Model 101065020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 65 GHz (read more)

KRYTAR, Inc. - Dual Directional Coupler: 20 dB, 0.5 to 20 GHz

KRYTAR’s new dual directional coupler expands the family of superior performance products offering ultra-broadband coverage in compact packages. KRYTAR’s Model 500520020 is a multi-purpose, stripline design that exhibits excellent coupling over the 0.5 to 20.0 GHz frequency band. (read more)

KRYTAR, Inc. - Directional Coupler for Thermal Vacuum Application

KRYTAR’s new directional coupler, Model 102008616TV, adds to the Company’s growing family of space-qualified directional couplers by offering superior performance over the frequency range from 2.0 to 8.6 GHz. KRYTAR’s new directional coupler is uniquely designed for thermal vacuum environmental applications. (read more)

KRYTAR, Inc. - New 90 Degree Hybrid Coupler - Model 3040440

KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new 90 degree hybrid coupler that delivers 3 dB of coupling over the ultra-broadband frequency range of 4.0 to 44.0 GHz in a compact package. (read more)

KRYTAR, Inc. - Directional Coupler Covers 0.5 to 20.0 GHz

KRYTAR’s new directional coupler, Model 152006, adds to the Company’s growing family of directional couplers by offering superior performance over the ultra-wideband frequency range from 0.5 to 20.0 GHz. KRYTAR’s technological advances provide excellent operating performance of this new stripline design unit. Model 152006 delivers 6 dB (... (read more)

KRYTAR, Inc. - 10 dB Directional Coupler for Space Applications

KRYTAR’s new directional coupler, Model 101040010SQ, adds to the Company’s growing family of space-qualified directional couplers by offering superior performance over the frequency range from 1.0 to 40.0GHz. KRYTAR’s technological advances provide excellent operating performance of this new stripline design unit. (read more)

KRYTAR, Inc. - New Coupler Has 6dB Coupling Over 4.0 to 12.4 GHz

KRYTAR Announces New Compact Directional Coupler with 6 dB Coupling Over 4.0 to 12.4 GHz Frequency Range (read more)

KRYTAR, Inc. - High - Performance Coaxial Adapter DC to 67 GHz

KRYTAR Announces New Compact High-Performance Coaxial Adapter Providing Low VSWR from DC to 67 GHz Frequency Range (read more)

KRYTAR, Inc. - Directional Coupler Covers 0.5 to 8.0 GHz

KRYTAR Announces a New, Compact, Stripline Design Microwave Directional Coupler Covering 0.5 to 8.0 GHz Frequency (read more)

KRYTAR, Inc. - COMPACT 180 Degree 3dB Hydrid Couplers

KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new 180-degree hybrid coupler that delivers 3 dB of coupling over the full frequency range of 10 to 40 GHz in a single, compact package (read more)