Made To Your Specification Rack Cases (1U - 3U)
Featured Product from METCASE
Robust 19" rack mount enclosures
- Exclusive range of 19" rack cases in aluminium
- Conforms to DIN 41494 & IEC 297-1
- Heights: 1U, 2U and 3U
- Three standard depths, custom sizes to order
- Attractive die cast front bezel incorporating unique 'comfort-handles'
and rack mounting ears - Robust case body assembly includes flat top and base panels, two
side extrusions and the rear panel - Internal guide rails for PCBs and chassis plates
- Removable rear panel
- Front panel (accessory) recessed in bezel for locating keypads or labels
- Internal guide rails for PCBs and chassis plates
- Accessory internal mounting plates
- Cases supplied fully assembled
Applications
Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems.
More Featured Products