Rack Cases You Can Access While Still In The Rack
Featured Product from METCASE
Modern 19" rack mount enclosures
- Stylish range of 19" rack cases in aluminum
- Conforms to DIN 41494 & IEC 297-1
- Heights: 2U and 3U in two standard depths
- Attractive diecast front bezel incorporating unique 'comfort-handles' and rack mounting ears
- Robust folded case body with removable base
- Removable rear panel
- Front panel (accessory) recessed in bezel for location of membrane keypads
- Mounting holes in base for PCBs
- Molded feet (accessories) can be fitted to the base panel for table top applications
- Cases supplied fully assembled
Applications
Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems.
More Featured Products