B-Staged Epoxy Featuring Flame Retardancy
Featured Product from Master Bond, Inc.
Key properties of this B staged epoxy are that it passes the twelve second vertical burn per AITM 2.0002B and Section 7.1.2 of ABD0031, Issue F, and toxic gas emmission per AITM 3.0005, Issue 2 in the flaming mode and Section 7.4 of ABD0031, Issue F.
Product Advantages
- One component system
- Combines flexibility and toughness with high temperature resistance
- Ideal for potting and encapsulation
- Unused material is easy to reprocess
- Withstands rigorous thermal cycling and shocks
- Non halogen filler
More Featured Products