Flexible LED Curable Adhesive with Fluorescent Dye
Featured Product from Master Bond, Inc.
Its flexibility allows for stress minimization especially when bonding substrates with different coefficients of thermal expansion. It also utilizes a fluorescent dye for detection purposes, which enables easy visual inspection.
LED405FL3 is a one part system that cures upon exposure to LED light at 405 nm. It will cure rapidly and fully without any oxygen inhibition. It is a low viscosity system that may be used for small potting and encapsulation applications assuming that there are no shadows or concealed areas.
More Featured Products