Wire Displacement Sensors
Featured Product from Micro-Epsilon Group
Draw wire sensors are used for simple distance measurements between 50 and 50,000 mm. Draw-wire sensors are ideally suited for both integrated as well as subsequent installation. There are extremely attractive variants particularly for OEM applications. Choose between analogue and digital outputs to optimize your individual measurement task.
wireSENSORs are application friendly due to the excellent measurement range to size ratio and the fact that they are easy to mount and use. The rugged sensor construction ensures reliable operation even under difficult ambient conditions.
More Featured Products