Announcements
These control and instrumentation cables are well suited for harsh environments such as oil refining and extracting, industrial automation, and variable frequency drives (VFDs).
(read more)A long-term approach to profitability and overall success can save managers a headache down the road.
Choosing a supplier based on subject matter expertise, compliance and certifications, and relevant industry experience delivers lasting cost savings.
Like many of the best discoveries, the first fluoropolymer, polytetrafluoroethyl
In the design of industrial robotics for a manufacturing environment, it is critical to maximize efficiencies and output while eliminating or minimizing down time.
(read more)Northwire ruggedized control and instrumentation cables meet CSA CIC and CIC-TC agency requirements. These control and instrumentation cables are well suited for harsh environments such as oil refining and extracting, industrial automation, and variable frequency drives (VFDs).
(read more)A cable of many names and many useful functions
(read more)Discover the best cable material and component selections for demanding applications in extreme temperature conditions.
(read more)Northwire designs and manufacturers DATA + POWER in one slag-resistant, high flex life custom cable. Ideal for robotic welding applications.
(read more)Northwire designs and manufacturers POWER with DATA in one slag-resistant, high flex life custom cable.
(read more)- High flex-life applications
- Tight spaces
- Trip hazard concerns
- Handheld tools
- Aesthetic applications
- Continuous adjustments
Harsh environments and demanding applications have complex requirements.
(read more)Dependable military-grade wire and cable that's custom-engineered to meet military requirements. Innovative, budget-compliant technical and retractile coil cables for power, control and communication.
(read more)Engineered to the SAE J1939 specification, DataCELL® J1939 CANbus Data Network Cable delivers consistent, reliable performance for your sophisticated, ruggedized data network – at a competitive price.
(read more)Do you need a flexible or high flex life cable solution for your end application?
(read more)Discover the benefits of Northwire BioCompatic USP Class VI Silicone Cable Alternative.
(read more)Northwire Custom Cables and Assemblies are reliable to perform in the most demanding environment: extreme temperatures, exposure to flame, and resistance to chemicals, cut, crush, impact, abrasion, and water.
(read more)Cable types include terms like “flex,” “flexibility,” and “flex life”. What factors affect or influence flex? What are the best material options to make a cable solution more flexible or maintain a longer flex life?
(read more)Northwire custom cable solutions are a perfect partnership for engineers and business owners
When stock cable doesn't fit your project requirements, Northwire Design Engineers will help you navigate complex requirements and design a custom technical cable solution specific to your unique end application.
(read more)When it comes to your custom cable interconnectivity solutions, bigger is not always better. As technology evolves, cable systems need to be smarter and faster, and perform well in an even smaller space.
(read more)Discover applications and environments that benefit from a retractile coil cord in place of a straight cable.
- High flex-life applications
- Tight spaces
- Trip hazard concerns
- Handheld tools
- Aesthetic applications
- Continuous adjustments
Does your cable need increased flex life? Will it need to perform in extreme temperatures? Worried about cross-talk? These concerns can be addressed with the addition of tapes, wraps, and fillers to your custom cable design.
(read more)