Announcements
TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller.
(read more)Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment applications. Now with custom ranges available.
(read more)The P2200 has an exceptionally low operating torque requirement. This makes it suitable for applications where the system to be measured can be affected by the torque requirements of the sensor.
(read more)High protection class and very compact dimensions characterize this inexpensive transducer. The heavy-duty design together with metal flanges and double sealed actuating rod make the TX2 Series an ideal choice for applications used in adverse environments with dirt, dust and humidity.
(read more)Novotechnik's non-contacting rotary sensor is used for detecting the steering angle. The range used has a maximum 270° angle. The voltage output signal is directly supplied to and processed in the racecar's engine management system.
(read more)Every one of Novotechnik’s TM1 Series of magnetostrictive position sensors come with one vital thing that’s not in the specs and is equally important – unmatched technical support.
(read more)TE1 Series of linear position sensors measure 25 to 150 mm with integrated processor for robust voltage or current output signal. Can be used without calibration.
(read more)Novotechnik’s RSC2800 Series angle sensors measure 0 to 360°. Series features programmable angle span, accuracy to ±1°, single and redundant voltage- as well as digital- output versions.
(read more)Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially
Our family of touchless angle sensors feature a permanent magnet that is secured to a rotating object – usually the application’s shaft. The sensor does not wear because there is no mechanical connection between it and the shaft. Sensors are sized from 13 to 90 mm to cover most every application.
(read more)Novotechnik’s linear touchless position sensors use a permanent magnet that is secured to the moving part on your application to detect its position. There are two varieties, one is free-floating and the other glides along rails integrated into the sensor housing.
(read more)25 mm and 50 mm TEX Series linear position sensors are used at either end of a swing roller on a conveyer system as part of a cookie and biscuit baking machine.The sensors help control the thickness of cookies and biscuits.
(read more)Used in a closed loop system to control motor speed and power output, the RSC 2800 Series angle sensor measures the rotary position of floating rollers on the machine.
(read more)Sensing the Position of Loading Ramp
Product: Position Transducer LWG
Novotechnik’s LWG transducers are fixed to the loading ramps and measure their positions.
(read more)The TX2 is designed for mobile and other tough environments with heavy-duty construction featuring a stainless steel rod and metal housing. It is sealed against ingress of dust and liquids.
(read more)TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller.
(read more)Sensors from Novotechnik – for intelligent power control, environmentally conscious mobility and an optimized gear control
(read more)Novotechnik U.S. announces the SP2800 Auto-Sport Series of rotary sensors for angle measurement. These sensors were developed for auto racing and other demanding applications. Their durability can benefit industrial applications.
(read more)Among other things, the wheel vector sensors are used for studying camber angle variations (e.g. when cornering), measuring wheel position variations and recording positions while driving on test courses and racing tracks for simulators.
(read more)