Announcements
Flexible heaters are made from Ultra-Thin Polymide Film, Polyester (PET), Silicon Rubber, Mica, Transparent Film, and Fabric. Each offers unique properties and delivers precision, versatility, and efficiency to meet many heating application requirements, from medical and industrial processes to wearable technology. Download Catalog
(read more)Frameless fans are unique cooling solutions designed to accommodate limited spaces by removing the bulky surrounding frame.
(read more)Rugged Design For Effective Cooling
The Intelligent Motion series Brushless DC Axial fans ensure effective cooling via innovative multi-blade impeller designs that improve airflow performance. They also include IP51, IP54, IP56, or IP67 levels of dust and moisture protection for applications that are used in moderate to very harsh environmental conditions.
(read more)Micro Cooling: Modern electronics and appliances require powerful cooling solutions that manage heat generation while consuming less power and occupying less space.
(read more)Frameless fans have emerged as a unique solution to provide the most efficient cooling to applications and enclosures with extremely limited space constraints. Engineered and designed to be mounted onto small applications, frameless fans now join Pelonis Technologies’ AC, DC and micro fan lines to round out a robust product offering of high quality fans and accessories.
(read more)Pelonis Technologies' RoHS compliant Micro Fans & Micro Blowers are available with a variety of Axial air-gap cooling to allow for smaller, more efficient cooling features that provide essential benefits for applications such as portable medical devices, LED lighting, IP cameras, GPS devices, and solar and wind energy devices among many others.
(read more)Pelonis Flywheel fans include multiple high-performance and high-efficiency solutions with customization options that deliver optimal airflow in a wide range of applications. Watch Video
(read more)Overheating, or the excessively high internal temperature of a robot or device, can cause damage to small internal components like wires or processors, or in extreme cases, cause the robot or device to catch fire.
(read more)Systems that generate heat require cooling fans to avoid overheating and subsequent breakdowns. This typically means choosing between a centrifugal fan vs. axial fan. To make the best choice, it’s important to understand how each fan type works and the differences between them. Here, we'll share exactly what axial and centrifugal fans are and explore the differences between the two.
(read more)Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. T
(read more)We know how important it is to have a customized product that meets your specs, can be delivered on time and stays in budget. Our high-performance Flywheel large cooling fans and motors do just that, featuring extraordinary rotational speed and airflow capabilities that are required in HVAC, medical and industrial applications.
(read more)Customized products that meets your specs, delivered on time and stay in budget. Our high-performance Flywheel large cooling fans and motors do just that, featuring extraordinary rotational speed and airflow capabilities that are required in HVAC, medical and industrial applications. .
(read more)Our high-performance Flywheel large cooling fans and motors do just that, featuring extraordinary rotational speed and airflow capabilities
that are required in HVAC, medical and industrial applications. This smart and flexible alternative will reduce your costs and time-to-market.
Recent breakthroughs in electric motor technologies have enabled electric propulsion systems to attain power-to-weight ratios that approach those of gasoline- or diesel-powered systems at lower levels of electrical power consumption and net-zero greenhouse emissions. Battery technology
(read more)Selecting the right duct fan units for your application is essential because different ducts feature different designs. We have created a new catalog page to provide the details you need to find the right fan for your project.
(read more)Planetary gear reducers offer excellent performance in a wide range of industries including automation, electronics, food processing, packaging, textiles, construction, energy, medical, security systems, and transportation.
(read more)Our new eBook: How to Select the Right Heater discusses how to choose a heating solution that fits your operational and budget needs for the best possible results including things like:
(read more)Automotive fans and blowers come in every size and power level and can be customized to suit and perform at maximum efficiency in a vehicle.
(read more)Pelonis Technologies' innovative Micro Motors are uniquely engineered for high quality, value and performance to meet the needs of today's demanding applications
(read more)Compact, lightweight, and powerful, Flat Motion External BLDC Motors are ideal for many applications where high performance, accurate control, and long life expectancy are critical in a limited space.
(read more)DC Blowers are innovative compact and include standard designs and fully customizable TITAN series models. They are uniquely engineered for high quality, value and performance to meet the needs of today's demanding applications. Download the catalog here.
(read more)eBook Choose the Right Cooling Fan for Your Operations. Evaluate factors like performance curve, speed control, and fan maintenance. Heat buildup can be a major issue, resulting in reduced performance, premature deterioration, and very real safety concerns.
(read more)Pelonis Technologies - provides heating elements (including PTC) to your specifications for use in various medical, automotive, commercial, and industrial applications. Heating elements can be combined with various fans and lowers to provide a compact and very efficient air movement heating system!
(read more)Pelonis Technologies' innovative Ultra-Thin Flexible Heaters outperform conventional heating elements and feature excellent physical and electrical properties that result in thermal stability over a wide temperature range.
(read more)PTICalc is a handy conversion and calculator app to help technical users make basic conversions and calculations when designing or selecting cooling, heating, and motor components.
(read more)Positive temperature coefficient (PTC) heaters consist of specialized heating discs built from advanced ceramic materials. These safe, powerful, and energy-efficient heaters allow for exceptional heat production and transfer within even the smallest spaces.
(read more)Download our Ultimate Guide to AC, DC, and EC Fans eBook. Our latest eBook discusses AC, DC, and EC fans to help you determine which fan type is best for your use case.
(read more)Here you will find useful resources for engineers, and you can download documents in PDF form that go into detail about our products and innovations, or see our useful conversion chart for fan sizes. Download eBooks and Resources from PTIPelonis
(read more)The CAD file in .STEP format can be used in your application designs to ensure a proper fit. See how the B1793 AC Blower fits into your application. Download the CAD File.
(read more)Pelonis Technologies - weather resistant fans are designed to perform in environments where there is significant dust, moisture and direct water exposure. Proprietary conformal coating technology is environmentally friendly, has low friction characteristics, and is corrosion resistant.
(read more)Pelonis Technologies provides complete climate control solutions for industry including AC and DC fans, HVAC blowers, induction motors, and ceramic PTC heating systems.
(read more)Pelonis Technologies’ diverse selection of temperature controllers are equipped to meet the regulatory needs of any application. Our product offerings include Micro, 4-Phase, and Digital temperature controllers with wide-ranging capabilities
(read more)Pelonis Technologies' P1232-28 series Energy Efficienct DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, constant speed and Ingress Protection up to IP67.
(read more)Pelonis Technologies - 92 x 92 x 38mm (3.62 x 3.62 x 1.50in). 12V, 24, and 48V, 72 CFM to 164 CFM. UL, cUL, CE listed. Auto Start with Locked Rotor Protection. RoHS compliant. Optional Features: Tachometer, Rotation Detector, Life Detection, Over Voltage Protection, TPWM, RPWM, Curren...
(read more)Pelonis Technologies - Select from a variety of small blowers for mobile devices!Micro Blowers use Axial Air-Gap Technology. This makes them smaller and more energy efficient than traditional blowers and have almost no power loss at higher temperatures.
(read more)Pelonis Technologies' AC Axial fans range from 290mm to 800mm sizes and provide effective cooling in high efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged construction. Products are available in various voltages and power configurations.
(read more)Add standard or high end performing blowers with Intelligent Motion Controls!
(read more)Pelonis Technologies' RB9733 Compact Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V
(read more)Pelonis Technologies manufactures RoHS compliant forward curve AC centrifugal fans.
Sizes range from 133mm (5.2") to 320mm (12.6") in 120V and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction.
(read more)Pelonis Technologies' innovative and unique cooling fans and heating products for a variety of applications provide powerful energy efficient solutions for large and small equipment manufacturers.
(read more)Pelonis Technologies' technologically advanced cooling fan trays are designed for 19" rack enclosures and can be positioned in high heat generating locations. Additional modules are also available in 3, 6, or 9 fan configurations.
(read more)Pelonis Technologies supplies motors that are suitable for applications in commercial and industrial products. As a leading manufacturer of motors, we offer high quality AC shaded pole induction motors in 10 to 60 mm stack sizes and in .
(read more)Pelonis Technologies - RoHS compliant, forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") and 230V. Airflow from 230 CFM to 5,886 CFM.
(read more)Pelonis Technologies - dual micro blower RBT 2235, you can double your cooling in a small space! Micro Blowers are smaller and more energy efficient than traditional blowers and have almost no power loss at higher temperatures
(read more)