All About Tempco's Shroud Systems
Featured Product from Tempco Electric Heater Corporation
Tempco offers 3 Shroud Style Constructions:
- Cool to the Touch – dual layer, stainless steel
- Multi-Versal – single layer, stainless steel
- Arctic Cast – single layer, cast aluminum
Typical Applications:
- Heating/cooling of extruder barrels
- Injection molding shrouds
Tempco’s Air-Cooled Shroud Systems are highly engineered heating and cooling systems that offer an efficient means to heat and cool the barrels of extruders. These systems are self-contained and can be supplied as turnkey ready-to-go, requiring minimum labor and installation cost, and drastically reducing downtime and maintenance upkeep compared to conventional liquid cooling and heating cast-in band heaters.
Features and Benefits
Durable Construction
- Stainless steel sheet metal, cast aluminum construction
Easy Installation
- Ready-to-go turnkey system
- Allows for minimum labor and installation cost
Trouble-Free Operating Performance
- Reduced downtime and maintenance compared to conventional liquid-cooled cast-in aluminum band heaters
Highly Efficient Design
- Thermally efficient heating and air cooling through innovative shroud design and optimized direction and ducting of air flow
- Tempco Finned Cast-In Heaters with special high efficiency fins
- Low overall mass cross-section for maximizing thermodynamics
Visit our blog for complete details including:
- Recommended heater types
- Barrel diameter range
- Zone length range
- Stainless steel shroud assembly features
- Cast aluminum shroud assembly features
- Custom design examples
- Helpful Links
More Featured Products