Lightning Fast Viper MBC Screwdriving Robot
Featured Product from Visumatic Industrial Products
Viper MBC Screwdriving Robot
Lightning Fast. Error-Free Fastening.
Application: Rapid deployment zero-offset screwdriving robot package for fast accurate assembly.
The Viper MBC is an engineered screwdriving robot package for seamless integration by machine builders. This Visumatic feed and install system incorporates a 4-axis SCARA robot that delivers lightning fast screwdriving and flawless fastener delivery. The Viper MBC is preconfigured and modular so it can be quickly deployed.
The Visumatic Advant-edge
Machine builders appreciate the difference in our highly accurate, extremely durable design in a compact envelope.
Our lean, flexible design allows robot placement in a variety of assembly processes:
- as an assembly line conveyor screwdriving station
- installing different fasteners, nuts, screws, and plastic clips
- inserting barbed darts and pins
- integration into rotary indexing systems
The Viper MBC end-of-arm tooling is designed for your application, with your choice of DC electric screwdriving tool and your choice of SCARA robot. Built in quality control with 4-axis NIST traceability and screw tightening torque/angle monitoring. Complete process accountability is provided through electrical handshaking packages and SPC data reporting via DeviceNet, EtherNet/IP, and more.
Additional robotic screwdriver options:
- Your choice brand of SCARA robot.
- Configurable electrical handshaking and pneumatics on-board
- Adaptable pre-programmed control packages
Visumatic Viper MBC screwdriving robot packages are designed for your part, with the right choice of:
- Nosepiece Tooling Tip: Jaw, Fin-Jaw, Mini, or Nut-Jaw
- Visumatic Model 94 Feeder System
- Feeder Escapement: Standard Screw, Nut, Cam, or Finger
Watch>>> The Visumatic Story
Why Visumatic?
Re-Inventing Automated Assembly Fastening, Everyday.
Visumatic is a specialty engineering firm whose mission is to deliver easily recognizable value in every fastening solution we create. We design and build the best automated fastener feeding and driving equipment on the market for manufacturing companies doing assembly work.
- Automatic feed nut and screwdriving systems
- Applications for clips, bolts, pins, and specialty fasteners
- All design, fabrication and quality control is done in-house
- Exhaustive, controlled testing is done on every unit before it ships
- We provide solutions for any automated fastening challenge
We answer challenges for our customers:
- We deliver longer life cycles, extreme durability, pinpoint accuracy and the strongest guarantee in the business.
- We invented the Locking Bit to make handheld assembly tasks easier.
- We invented the Viper to offer a turnkey fully programmable robotic screwdriving system.
- We incorporate highly engineered ergonomics for safer, operator friendly components and greater operator acceptance.